David Round Standard Straddle Full Powered Floor Cranes FP-3D

Description
*Avaialble in Stainless Steel. The Ruger line of Full Power Standard Straddle Cranes feature infinite variable speed control and manual extension booms to provide ultimate load control and reach. Their rugged construction and powerful design make them a valuable asset for any material handling facility. FEATURES: Models with 3 and 5 ton capacities Forward and reverse infinitely variable speed control Manual extension boom Solid state circuitry Quick-change maintenance free battery 225 amp/hr batteries and 25 amp, 24 volt on-board charger Dynamic brake key lock and battery condition / hour meter Hydraulic overload relief valve Polyurethane drive wheel All Ruger Floor Cranes meet or exceed ASME PALD standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Datasheet
Description
*Avaialble in Stainless Steel. The Ruger line of Full Power Standard Straddle Cranes feature infinite variable speed control and manual extension booms to provide ultimate load control and reach. Their rugged construction and powerful design make them a valuable asset for any material handling facility. FEATURES: Models with 3 and 5 ton capacities Forward and reverse infinitely variable speed control Manual extension boom Solid state circuitry Quick-change maintenance free battery 225 amp/hr batteries and 25 amp, 24 volt on-board charger Dynamic brake key lock and battery condition / hour meter Hydraulic overload relief valve Polyurethane drive wheel All Ruger Floor Cranes meet or exceed ASME PALD standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Straddle Full Powered Floor Cranes - FP-3D - David Round
Streetsboro, OH, USA
Standard Straddle Full Powered Floor Cranes
FP-3D
Standard Straddle Full Powered Floor Cranes FP-3D
*Avaialble in Stainless Steel. The Ruger line of Full Power Standard Straddle Cranes feature infinite variable speed control and manual extension booms to provide ultimate load control and reach. Their rugged construction and powerful design make them a valuable asset for any material handling facility. FEATURES: Models with 3 and 5 ton capacities Forward and reverse infinitely variable speed control Manual extension boom Solid state circuitry Quick-change maintenance free battery 225 amp/hr batteries and 25 amp, 24 volt on-board charger Dynamic brake key lock and battery condition / hour meter Hydraulic overload relief valve Polyurethane drive wheel All Ruger Floor Cranes meet or exceed ASME PALD standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant

*Avaialble in Stainless Steel.

The Ruger line of Full Power Standard Straddle Cranes feature infinite variable speed control and manual extension booms to provide ultimate load control and reach. Their rugged construction and powerful design make them a valuable asset for any material handling facility.

FEATURES:

  • Models with 3 and 5 ton capacities
  • Forward and reverse infinitely variable speed control
  • Manual extension boom
  • Solid state circuitry
  • Quick-change maintenance free battery
  • 225 amp/hr batteries and 25 amp, 24 volt on-board charger
  • Dynamic brake key lock and battery condition / hour meter
  • Hydraulic overload relief valve
  • Polyurethane drive wheel
  • All Ruger Floor Cranes meet or exceed ASME PALD standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Supplier's Site Datasheet
Stainless Steel Standard Sraddle Full Powered Cranes - FP-3D - David Round
Streetsboro, OH, USA
Stainless Steel Standard Sraddle Full Powered Cranes
FP-3D
Stainless Steel Standard Sraddle Full Powered Cranes FP-3D
Ruger versatile heavy-duty Full Power Stainless Steel Standard Cranes offer a variety of valuable standard features. These Stainless steel cranes have been carefully designed to be easy to clean to save time and money when meeting stringent clean-room requirements. FEATURES: Models with 3 and 5 ton capacities High grade stainless steel construction Forward and reverse infinitely variable speed control Manual extension boom Solid state circuitry Quick-change maintenance free battery 225 amp/hr batteries and 25 amp, 24 volt on-board charger Dynamic brake key lock and battery condition / hour meter Hydraulic overload relief valve Polyurethane drive wheel All Ruger Floor Cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant

Ruger versatile heavy-duty Full Power Stainless Steel Standard Cranes offer a variety of valuable standard features. These Stainless steel cranes have been carefully designed to be easy to clean to save time and money when meeting stringent clean-room requirements.

FEATURES:

  • Models with 3 and 5 ton capacities
  • High grade stainless steel construction
  • Forward and reverse infinitely variable speed control
  • Manual extension boom
  • Solid state circuitry
  • Quick-change maintenance free battery
  • 225 amp/hr batteries and 25 amp, 24 volt on-board charger
  • Dynamic brake key lock and battery condition / hour meter
  • Hydraulic overload relief valve
  • Polyurethane drive wheel
  • All Ruger Floor Cranes meet or exceed ASME PASE
    standards, which require design and build to 150%
    of rated capacity and are ANSI Z.535 compliant
Supplier's Site

Technical Specifications

  David Round David Round
Product Category Industrial Cranes Industrial Cranes
Product Number FP-3D FP-3D
Product Name Standard Straddle Full Powered Floor Cranes Stainless Steel Standard Sraddle Full Powered Cranes
Features Tilting Boom or Jib; Wheels; Motorized Motion Tilting Boom or Jib; Wheels; Motorized Motion
Unlock Full Specs
to access all available technical data

Similar Products

Cranes -  - J.D. Neuhaus
J.D. Neuhaus
Specs
Features Pendant; Motorized Motion
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Jib Crane - Floor Mount; Bridge / Overhead Crane; Traveling, Suspension, Slewing
View Details
Gantry Crane, Porta Gantry 500-5000kg WLL ton 0.5 - 6015PGAS00500S3000A - Certex UK
Specs
Type Gantry Crane
Capacity 0.5512 tons (0.5000 metric tons)
View Details
EP Series 5 Ton Free Standing Jib Cranes - DRA10-18-18 - David Round
Specs
Features Motorized Motion (optional feature)
Type Jib Crane - Floor Mount
Capacity 5 tons (4.54 metric tons)
View Details