David Round Adjustable Leg Staddle Full Powered Floor Cranes FP-3A

Description
*Available in Stainless Steel. Ruger Adjustable Leg Straddle Full Power Cranes can easily straddle wide loads for easier, faster and safer material handling. Their adjustable extension boom allows for greater reach and versatility. The variable speed control provides user options not available in other cranes. FEATURES: Models with 2 and 3 ton capacities Forward and reverse infinitely variable speed control Manual extension boom Solid state circuitry Quick-change maintenance free battery 225 amp/hr batteries and 25 amp, 24 volt on-board charger Dynamic brake key lock and battery condition / hour meter Adjustable legs for different loads Hydraulic overload relief valve Polyurethane drive wheel All Ruger Floor Cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Datasheet
Description
*Available in Stainless Steel. Ruger Adjustable Leg Straddle Full Power Cranes can easily straddle wide loads for easier, faster and safer material handling. Their adjustable extension boom allows for greater reach and versatility. The variable speed control provides user options not available in other cranes. FEATURES: Models with 2 and 3 ton capacities Forward and reverse infinitely variable speed control Manual extension boom Solid state circuitry Quick-change maintenance free battery 225 amp/hr batteries and 25 amp, 24 volt on-board charger Dynamic brake key lock and battery condition / hour meter Adjustable legs for different loads Hydraulic overload relief valve Polyurethane drive wheel All Ruger Floor Cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Leg Staddle Full Powered Floor Cranes - FP-3A - David Round
Streetsboro, OH, USA
Adjustable Leg Staddle Full Powered Floor Cranes
FP-3A
Adjustable Leg Staddle Full Powered Floor Cranes FP-3A
*Available in Stainless Steel. Ruger Adjustable Leg Straddle Full Power Cranes can easily straddle wide loads for easier, faster and safer material handling. Their adjustable extension boom allows for greater reach and versatility. The variable speed control provides user options not available in other cranes. FEATURES: Models with 2 and 3 ton capacities Forward and reverse infinitely variable speed control Manual extension boom Solid state circuitry Quick-change maintenance free battery 225 amp/hr batteries and 25 amp, 24 volt on-board charger Dynamic brake key lock and battery condition / hour meter Adjustable legs for different loads Hydraulic overload relief valve Polyurethane drive wheel All Ruger Floor Cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant

*Available in Stainless Steel.

Ruger Adjustable Leg Straddle Full Power Cranes can easily straddle wide loads for easier, faster and safer material handling. Their adjustable extension boom allows for greater reach and versatility. The variable speed control provides user options not available in other cranes.

FEATURES:

  • Models with 2 and 3 ton capacities
  • Forward and reverse infinitely variable speed control
  • Manual extension boom
  • Solid state circuitry
  • Quick-change maintenance free battery
  • 225 amp/hr batteries and 25 amp, 24 volt on-board charger
  • Dynamic brake key lock and battery condition / hour meter
  • Adjustable legs for different loads
  • Hydraulic overload relief valve
  • Polyurethane drive wheel
  • All Ruger Floor Cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Supplier's Site Datasheet
Stainless Steel Adjustable Leg Staddle Full Powered Floor Cranes - FP-3A - David Round
Streetsboro, OH, USA
Stainless Steel Adjustable Leg Staddle Full Powered Floor Cranes
FP-3A
Stainless Steel Adjustable Leg Staddle Full Powered Floor Cranes FP-3A
Ruger Full Power Stainless Steel Floor Cranes feature adjustable legs that can accommodate various-sized loads. Their forward and reverse variable speed control provides the precise load control required in many demanding environments such as laboratories, clean-room, pharmaceutical facilities and food handling areas. EATURES: Models with 2 and 3 ton capacities High grade stainless steel construction Forward and reverse infinitely variable speed control Manual extension boom Solid state circuitry Quick-change maintenance free battery 225 amp/hr batteries and 25 amp, 24 volt on-board charger Dynamic brake key lock and battery condition / hour meter Adjustable legs for different loads Hydraulic overload relief valve Polyurethane drive wheel All Ruger Floor Cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant

Ruger Full Power Stainless Steel Floor Cranes feature adjustable legs that can accommodate various-sized loads. Their forward and reverse variable speed control provides the precise load control required in many demanding environments such as laboratories, clean-room, pharmaceutical facilities and food handling areas.

EATURES:

  • Models with 2 and 3 ton capacities
  • High grade stainless steel construction
  • Forward and reverse infinitely variable speed control
  • Manual extension boom
  • Solid state circuitry
  • Quick-change maintenance free battery
  • 225 amp/hr batteries and 25 amp, 24 volt on-board charger
  • Dynamic brake key lock and battery condition / hour meter
  • Adjustable legs for different loads
  • Hydraulic overload relief valve
  • Polyurethane drive wheel
  • All Ruger Floor Cranes meet or exceed ASME PASE
    standards, which require design and build to 150%
    of rated capacity and are ANSI Z.535 compliant
Supplier's Site

Technical Specifications

  David Round David Round
Product Category Industrial Cranes Industrial Cranes
Product Number FP-3A FP-3A
Product Name Adjustable Leg Staddle Full Powered Floor Cranes Stainless Steel Adjustable Leg Staddle Full Powered Floor Cranes
Features Tilting Boom or Jib; Wheels; Motorized Motion
Unlock Full Specs
to access all available technical data

Similar Products

Cranes -  - J.D. Neuhaus
J.D. Neuhaus
Specs
Features Pendant; Motorized Motion
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Jib Crane - Floor Mount; Bridge / Overhead Crane; Traveling, Suspension, Slewing
View Details
Gantry crane, Porta Gantry Rapide 250-1000 kg WLL ton 0.4 - 6015PGRM40 - Certex UK
Specs
Type Gantry Crane
Capacity 0.4409 tons (0.4000 metric tons)
View Details
Eazi Lifter Portable Crane - ELBK - Wood's Powr-Grip Co., Inc.
Wood's Powr-Grip Co., Inc.
Specs
Features Tilting Boom or Jib
Type Bench / Cart Mount
Capacity 0.1100 tons (0.0998 metric tons)
View Details