David Round Condensed Straddle Full Power Crane FP-2CS

Description
Ruger Condensed Straddle Full Power Crane offers 4000 lbs. capacity with a Condensed Straddle design that has a small footprint when compared to other cranes. Its rugged construction and powerful design makes it a valuable tool for any material handling facility. FEATURES: Models with 4,000 lbs. capacity Forward and reverse infinitely variable speed control Manual extension boom Solid-state circuitry Quick-change maintenance free battery 225 amp/hr batteries and 25 amp, 24 volt on-board charger Dynamic brake key lock and battery condition / hour meter Hydraulic overload relief valve • Polyurethane drive wheel All Ruger Floor Cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Description
Ruger Condensed Straddle Full Power Crane offers 4000 lbs. capacity with a Condensed Straddle design that has a small footprint when compared to other cranes. Its rugged construction and powerful design makes it a valuable tool for any material handling facility. FEATURES: Models with 4,000 lbs. capacity Forward and reverse infinitely variable speed control Manual extension boom Solid-state circuitry Quick-change maintenance free battery 225 amp/hr batteries and 25 amp, 24 volt on-board charger Dynamic brake key lock and battery condition / hour meter Hydraulic overload relief valve • Polyurethane drive wheel All Ruger Floor Cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant

Suppliers

Company
Product
Description
Supplier Links
Condensed Straddle Full Power Crane - FP-2CS - David Round
Streetsboro, OH, USA
Condensed Straddle Full Power Crane
FP-2CS
Condensed Straddle Full Power Crane FP-2CS
Ruger Condensed Straddle Full Power Crane offers 4000 lbs. capacity with a Condensed Straddle design that has a small footprint when compared to other cranes. Its rugged construction and powerful design makes it a valuable tool for any material handling facility. FEATURES: Models with 4,000 lbs. capacity Forward and reverse infinitely variable speed control Manual extension boom Solid-state circuitry Quick-change maintenance free battery 225 amp/hr batteries and 25 amp, 24 volt on-board charger Dynamic brake key lock and battery condition / hour meter Hydraulic overload relief valve • Polyurethane drive wheel All Ruger Floor Cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant

Ruger Condensed Straddle Full Power Crane offers 4000 lbs. capacity with a Condensed Straddle design that has a small footprint when compared to other cranes. Its rugged construction and powerful design makes it a valuable tool for any material handling facility.

FEATURES:

  • Models with 4,000 lbs. capacity
  • Forward and reverse infinitely variable speed control
  • Manual extension boom
  • Solid-state circuitry
  • Quick-change maintenance free battery
  • 225 amp/hr batteries and 25 amp, 24 volt on-board charger
  • Dynamic brake key lock and battery condition / hour meter
  • Hydraulic overload relief valve • Polyurethane drive wheel
  • All Ruger Floor Cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Supplier's Site

Technical Specifications

  David Round
Product Category Industrial Cranes
Product Number FP-2CS
Product Name Condensed Straddle Full Power Crane
Features Tilting Boom or Jib; Wheels
Unlock Full Specs
to access all available technical data

Similar Products

Gantry crane, Porta Gantry Rapide 250-1000 kg WLL ton 0.4 - 6015PGRS23 - Certex UK
Specs
Type Gantry Crane
Capacity 0.4409 tons (0.4000 metric tons)
View Details
Crane Kits For Explosion-Proof Air Cranes -  - J.D. Neuhaus
Specs
Features Pendant
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Bridge / Overhead Crane
View Details
Economy Engine Straddle Cranes - RC-2000 - David Round
Specs
Features Tilting Boom or Jib; Wheels
Type Davit
Capacity 1 tons (0.9072 metric tons)
View Details