David Round Full Power Ride On Cranes FP-1RDR

Description
The Ruger customizable Full Power Ride On Crane is ideal for long transit runs. The operator leans against the padded rail for comfort, stability and safety. These units are available in a wide range of load capacities. Our experienced staff can design and build a Ride On Full Power Crane to meet your specific needs. FEATURES: Models with 1 and 3 capacities Forward and reverse infinitely variable speed control High strength carbon steel construction Fully powered extension boom 225 amp/hr batteries and 25 amp, 24 volt on-board charger Dynamic brake key lock and battery condition / hour meter Solid state circuitry Hydraulic overload relief valve All Ruger Floor Cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant.
Description
The Ruger customizable Full Power Ride On Crane is ideal for long transit runs. The operator leans against the padded rail for comfort, stability and safety. These units are available in a wide range of load capacities. Our experienced staff can design and build a Ride On Full Power Crane to meet your specific needs. FEATURES: Models with 1 and 3 capacities Forward and reverse infinitely variable speed control High strength carbon steel construction Fully powered extension boom 225 amp/hr batteries and 25 amp, 24 volt on-board charger Dynamic brake key lock and battery condition / hour meter Solid state circuitry Hydraulic overload relief valve All Ruger Floor Cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant.

Suppliers

Company
Product
Description
Supplier Links
Full Power Ride On Cranes - FP-1RDR - David Round
Streetsboro, OH, USA
Full Power Ride On Cranes
FP-1RDR
Full Power Ride On Cranes FP-1RDR
The Ruger customizable Full Power Ride On Crane is ideal for long transit runs. The operator leans against the padded rail for comfort, stability and safety. These units are available in a wide range of load capacities. Our experienced staff can design and build a Ride On Full Power Crane to meet your specific needs. FEATURES: Models with 1 and 3 capacities Forward and reverse infinitely variable speed control High strength carbon steel construction Fully powered extension boom 225 amp/hr batteries and 25 amp, 24 volt on-board charger Dynamic brake key lock and battery condition / hour meter Solid state circuitry Hydraulic overload relief valve All Ruger Floor Cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant.

The Ruger customizable Full Power Ride On Crane is ideal for long transit runs. The operator leans against the padded rail for comfort, stability and safety. These units are available in a wide range of load capacities. Our experienced staff can design and build a Ride On Full Power Crane to meet your specific needs.

FEATURES:

  • Models with 1 and 3 capacities
  • Forward and reverse infinitely variable speed control
  • High strength carbon steel construction
  • Fully powered extension boom
  • 225 amp/hr batteries and 25 amp, 24 volt on-board charger
  • Dynamic brake key lock and battery condition / hour meter
  • Solid state circuitry
  • Hydraulic overload relief valve
  • All Ruger Floor Cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant.
Supplier's Site
Stainless Steel Full Power Ride On Cranes - FP-1RDR - David Round
Streetsboro, OH, USA
Stainless Steel Full Power Ride On Cranes
FP-1RDR
Stainless Steel Full Power Ride On Cranes FP-1RDR
This Stainless Steel customizable Ride On unit is ideal for long transit runs. Operator leans against padded rail for comfort, stability and safety. Our experienced staff can design and build a unit to meet your specific needs.

This Stainless Steel customizable Ride On unit is ideal for long transit runs. Operator leans against padded rail for comfort, stability and safety. Our experienced staff can design and build a unit to meet your specific needs.

Supplier's Site

Technical Specifications

  David Round David Round
Product Category Industrial Cranes Industrial Cranes
Product Number FP-1RDR FP-1RDR
Product Name Full Power Ride On Cranes Stainless Steel Full Power Ride On Cranes
Features Tilting Boom or Jib; Wheels; Motorized Motion Tilting Boom or Jib; Wheels; Motorized Motion
Unlock Full Specs
to access all available technical data

Similar Products

Gantry Crane, Porta Gantry 500-5000kg WLL ton 0.5 - 6015PGAS00500S8400A - Certex UK
Specs
Type Gantry Crane
Capacity 0.5512 tons (0.5000 metric tons)
View Details
Cranes - Control Handles - Columbus McKinnon Corporation
Columbus McKinnon Corporation
View Details
Crane Kits For Explosion-Proof Air Cranes -  - J.D. Neuhaus
Specs
Features Pendant
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Bridge / Overhead Crane
View Details
EP Series 1 Ton Free Standing Jib Cranes - DRA2-12-20 - David Round
Specs
Features Motorized Motion (optional feature)
Type Jib Crane - Floor Mount
Capacity 1 tons (0.9072 metric tons)
View Details