David Round Counterbalance Full Powered Floor Cranes FP-1000R

Description
*Available in Stainless Steel. The Ruger Counterbalance Crane features a reverse base that eliminates obstruction encountered with front leg straddle designs. The counterbalance design allows increased stability and easy access to loads. FEATURES: Models with 1/2, 1 and 2 ton capacity Forward and reverse infinitely variable speed control Reverse base for increased versatility Manual extension boom Solid state circuitry Quick-change maintenance free battery 225 amp/hr batteries and 25 amp, 24 volt on-board charger Dynamic brake key lock and battery condition / hour meter • Hydraulic overload relief valve Polyurethane drive wheel All Ruger Floor Cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Datasheet
Description
*Available in Stainless Steel. The Ruger Counterbalance Crane features a reverse base that eliminates obstruction encountered with front leg straddle designs. The counterbalance design allows increased stability and easy access to loads. FEATURES: Models with 1/2, 1 and 2 ton capacity Forward and reverse infinitely variable speed control Reverse base for increased versatility Manual extension boom Solid state circuitry Quick-change maintenance free battery 225 amp/hr batteries and 25 amp, 24 volt on-board charger Dynamic brake key lock and battery condition / hour meter • Hydraulic overload relief valve Polyurethane drive wheel All Ruger Floor Cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counterbalance Full Powered Floor Cranes - FP-1000R - David Round
Streetsboro, OH, USA
Counterbalance Full Powered Floor Cranes
FP-1000R
Counterbalance Full Powered Floor Cranes FP-1000R
*Available in Stainless Steel. The Ruger Counterbalance Crane features a reverse base that eliminates obstruction encountered with front leg straddle designs. The counterbalance design allows increased stability and easy access to loads. FEATURES: Models with 1/2, 1 and 2 ton capacity Forward and reverse infinitely variable speed control Reverse base for increased versatility Manual extension boom Solid state circuitry Quick-change maintenance free battery 225 amp/hr batteries and 25 amp, 24 volt on-board charger Dynamic brake key lock and battery condition / hour meter • Hydraulic overload relief valve Polyurethane drive wheel All Ruger Floor Cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant

*Available in Stainless Steel.

The Ruger Counterbalance Crane features a reverse base that eliminates obstruction encountered with front leg straddle designs. The counterbalance design allows increased stability and easy access to loads.

FEATURES:

  • Models with 1/2, 1 and 2 ton capacity
  • Forward and reverse infinitely variable speed control
  • Reverse base for increased versatility
  • Manual extension boom
  • Solid state circuitry
  • Quick-change maintenance free battery
  • 225 amp/hr batteries and 25 amp, 24 volt on-board charger
  • Dynamic brake key lock and battery condition / hour meter • Hydraulic overload relief valve
  • Polyurethane drive wheel
  • All Ruger Floor Cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Supplier's Site Datasheet
Stainless Steel Counterbalance Full Powered Floor Cranes - FP-1000R - David Round
Streetsboro, OH, USA
Stainless Steel Counterbalance Full Powered Floor Cranes
FP-1000R
Stainless Steel Counterbalance Full Powered Floor Cranes FP-1000R
The Ruger Reverse Counterbalance Full Power Stainless Steel Crane features a reverse base that allows easier handling of wider loads. These powerful cranes are extremely stable and easy to maneuver. The reverse base design makes it easy to negotiate obstructions. FEATURES: Models with 1/2, 1 and 2 ton capacity Forward and reverse infinitely variable speed control Reverse base for increased versatility Manual extension boom Solid state circuitry Quick-change maintenance free battery 225 amp/hr batteries and 25 amp, 24 volt on-board charger Dynamic brake key lock and battery condition / hour meter Hydraulic overload relief valve Polyurethane drive wheel All Ruger Floor Cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant

The Ruger Reverse Counterbalance Full Power Stainless Steel Crane features a reverse base that allows easier handling of wider loads. These powerful cranes are extremely stable and easy to maneuver. The reverse base design makes it easy to negotiate obstructions.

FEATURES:

  • Models with 1/2, 1 and 2 ton capacity
  • Forward and reverse infinitely variable speed control
  • Reverse base for increased versatility
  • Manual extension boom
  • Solid state circuitry
  • Quick-change maintenance free battery
  • 225 amp/hr batteries and 25 amp, 24 volt on-board charger
  • Dynamic brake key lock and battery condition / hour meter
  • Hydraulic overload relief valve
  • Polyurethane drive wheel
  • All Ruger Floor Cranes meet or exceed ASME PASE
    standards, which require design and build to 150%
    of rated capacity and are ANSI Z.535 compliant
Supplier's Site

Technical Specifications

  David Round David Round
Product Category Industrial Cranes Industrial Cranes
Product Number FP-1000R FP-1000R
Product Name Counterbalance Full Powered Floor Cranes Stainless Steel Counterbalance Full Powered Floor Cranes
Features Tilting Boom or Jib; Wheels; Motorized Motion
Unlock Full Specs
to access all available technical data

Similar Products

Cranes - Lift Assists - Columbus McKinnon Corporation
Columbus McKinnon Corporation
View Details
Cranes -  - J.D. Neuhaus
J.D. Neuhaus
Specs
Features Pendant; Motorized Motion
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Jib Crane - Floor Mount; Bridge / Overhead Crane; Traveling, Suspension, Slewing
View Details
Gantry crane, Porta Gantry Rapide 250-1000 kg WLL ton 0.4 - 6015PGRM40 - Certex UK
Specs
Type Gantry Crane
Capacity 0.4409 tons (0.4000 metric tons)
View Details
WB Series Tie Rod Wall Jib Cranes - WB-10081 - David Round
Specs
Features Motorized Motion (optional feature)
Type Jib Crane - Wall Mount
Capacity 0.5000 tons (0.4536 metric tons)
View Details