David Round EP Series 5 Ton Free Standing Jib Cranes DRA10-14-10

Description
Free Standing Jib Cranes David Round’s heavy duty, floor mounted, freestanding jib cranes are designed and constructed for industrial use with years of trouble free service. The crane boom is fabricated out of a steel “S” or “W” shaped I beam and has removable end stops. A machined lower roller carriage is housed in the jib crane head section that feature heavy steel side plates. The lower roller carriage is mounted on adjustable tension bolts to allow for field adjustments. The support column for the freestanding jib crane is constructed out of steel pipe with a heavy base plate and reinforcing gussets. These freestanding jib cranes are designed for indoor use, and can be custom-modified for most outdoor applications. ADDITIONAL FEATURES Ideal for maximum headroom and trolley travel Mount at any height on wall or building columns where strength permits and true vertical alignment is possible Hinges with self-lubricating Teflon bearings and hardened pins Cantilevered or over braced tiered styles available OPTIONAL FEATURES Hoists and trolleys Boom rotation bumpers Floor Base Plate Mounted Jib Crane With this type of mounting the jib crane column assembly is bolted to a pre-poured concrete foundation with embedded anchor bolts. This style of jib crane mounting will allow 360 degree rotation of the boom, with under clearance up to 20'-0" and standard boom lengths up to 20'-0". Foundation Mounted Jib Crane This method of mounting bolts the jib crane column to a pre-poured concrete footer. Once the jib crane is plumb and secured to the footer a second concrete pour finishes the jib crane foundation and embeds the jib crane column in the foundation. The remainder of the jib is the same as the base plate mount jib crane. Sleeve Mounted Jib Crane A sleeve mounted jib crane is similar to the Foundation Mount. Instead of the jib crane column however, a Steel sleeve is anchored to the concrete footer and embedded in the concrete foundation. The jib crane column is then inserted into the sleeve, plumbed, and held in place with a set of split collars that are welded to the column and the embedded sleeve. We have a large line of floor mounted jib cranes with capacities from 500 lb. to 10,000 lb. Standard boom lengths and clearance below the boom range from 8'-0" to 20'-0".
Description
Free Standing Jib Cranes David Round’s heavy duty, floor mounted, freestanding jib cranes are designed and constructed for industrial use with years of trouble free service. The crane boom is fabricated out of a steel “S” or “W” shaped I beam and has removable end stops. A machined lower roller carriage is housed in the jib crane head section that feature heavy steel side plates. The lower roller carriage is mounted on adjustable tension bolts to allow for field adjustments. The support column for the freestanding jib crane is constructed out of steel pipe with a heavy base plate and reinforcing gussets. These freestanding jib cranes are designed for indoor use, and can be custom-modified for most outdoor applications. ADDITIONAL FEATURES Ideal for maximum headroom and trolley travel Mount at any height on wall or building columns where strength permits and true vertical alignment is possible Hinges with self-lubricating Teflon bearings and hardened pins Cantilevered or over braced tiered styles available OPTIONAL FEATURES Hoists and trolleys Boom rotation bumpers Floor Base Plate Mounted Jib Crane With this type of mounting the jib crane column assembly is bolted to a pre-poured concrete foundation with embedded anchor bolts. This style of jib crane mounting will allow 360 degree rotation of the boom, with under clearance up to 20'-0" and standard boom lengths up to 20'-0". Foundation Mounted Jib Crane This method of mounting bolts the jib crane column to a pre-poured concrete footer. Once the jib crane is plumb and secured to the footer a second concrete pour finishes the jib crane foundation and embeds the jib crane column in the foundation. The remainder of the jib is the same as the base plate mount jib crane. Sleeve Mounted Jib Crane A sleeve mounted jib crane is similar to the Foundation Mount. Instead of the jib crane column however, a Steel sleeve is anchored to the concrete footer and embedded in the concrete foundation. The jib crane column is then inserted into the sleeve, plumbed, and held in place with a set of split collars that are welded to the column and the embedded sleeve. We have a large line of floor mounted jib cranes with capacities from 500 lb. to 10,000 lb. Standard boom lengths and clearance below the boom range from 8'-0" to 20'-0".

Suppliers

Company
Product
Description
Supplier Links
EP Series 5 Ton Free Standing Jib Cranes - DRA10-14-10 - David Round
Streetsboro, OH, USA
EP Series 5 Ton Free Standing Jib Cranes
DRA10-14-10
EP Series 5 Ton Free Standing Jib Cranes DRA10-14-10
Free Standing Jib Cranes David Round’s heavy duty, floor mounted, freestanding jib cranes are designed and constructed for industrial use with years of trouble free service. The crane boom is fabricated out of a steel “S” or “W” shaped I beam and has removable end stops. A machined lower roller carriage is housed in the jib crane head section that feature heavy steel side plates. The lower roller carriage is mounted on adjustable tension bolts to allow for field adjustments. The support column for the freestanding jib crane is constructed out of steel pipe with a heavy base plate and reinforcing gussets. These freestanding jib cranes are designed for indoor use, and can be custom-modified for most outdoor applications. ADDITIONAL FEATURES Ideal for maximum headroom and trolley travel Mount at any height on wall or building columns where strength permits and true vertical alignment is possible Hinges with self-lubricating Teflon bearings and hardened pins Cantilevered or over braced tiered styles available OPTIONAL FEATURES Hoists and trolleys Boom rotation bumpers Floor Base Plate Mounted Jib Crane With this type of mounting the jib crane column assembly is bolted to a pre-poured concrete foundation with embedded anchor bolts. This style of jib crane mounting will allow 360 degree rotation of the boom, with under clearance up to 20'-0" and standard boom lengths up to 20'-0". Foundation Mounted Jib Crane This method of mounting bolts the jib crane column to a pre-poured concrete footer. Once the jib crane is plumb and secured to the footer a second concrete pour finishes the jib crane foundation and embeds the jib crane column in the foundation. The remainder of the jib is the same as the base plate mount jib crane. Sleeve Mounted Jib Crane A sleeve mounted jib crane is similar to the Foundation Mount. Instead of the jib crane column however, a Steel sleeve is anchored to the concrete footer and embedded in the concrete foundation. The jib crane column is then inserted into the sleeve, plumbed, and held in place with a set of split collars that are welded to the column and the embedded sleeve. We have a large line of floor mounted jib cranes with capacities from 500 lb. to 10,000 lb. Standard boom lengths and clearance below the boom range from 8'-0" to 20'-0".

Free Standing Jib Cranes

David Round’s heavy duty, floor mounted, freestanding jib cranes are designed and constructed for industrial use with years of trouble free service. The crane boom is fabricated out of a steel “S” or “W” shaped I beam and has removable end stops. A machined lower roller carriage is housed in the jib crane head section that feature heavy steel side plates. The lower roller carriage is mounted on adjustable tension bolts to allow for field adjustments. The support column for the freestanding jib crane is constructed out of steel pipe with a heavy base plate and reinforcing gussets. These freestanding jib cranes are designed for indoor use, and can be custom-modified for most outdoor applications.

ADDITIONAL FEATURES

  • Ideal for maximum headroom and trolley travel
  • Mount at any height on wall or building columns where strength permits and true vertical alignment is possible
  • Hinges with self-lubricating Teflon bearings and hardened pins
  • Cantilevered or over braced tiered styles available

OPTIONAL FEATURES

  • Hoists and trolleys
  • Boom rotation bumpers

Floor Base Plate Mounted Jib Crane

With this type of mounting the jib crane column assembly is bolted to a pre-poured concrete foundation with embedded anchor bolts. This style of jib crane mounting will allow 360 degree rotation of the boom, with under clearance up to 20'-0" and standard boom lengths up to 20'-0".

Foundation Mounted Jib Crane

This method of mounting bolts the jib crane column to a pre-poured concrete footer. Once the jib crane is plumb and secured to the footer a second concrete pour finishes the jib crane foundation and embeds the jib crane column in the foundation. The remainder of the jib is the same as the base plate mount jib crane.

Sleeve Mounted Jib Crane

A sleeve mounted jib crane is similar to the Foundation Mount. Instead of the jib crane column however, a Steel sleeve is anchored to the concrete footer and embedded in the concrete foundation. The jib crane column is then inserted into the sleeve, plumbed, and held in place with a set of split collars that are welded to the column and the embedded sleeve.

We have a large line of floor mounted jib cranes with capacities from 500 lb. to 10,000 lb. Standard boom lengths and clearance below the boom range from 8'-0" to 20'-0".

Supplier's Site

Technical Specifications

  David Round
Product Category Industrial Cranes
Product Number DRA10-14-10
Product Name EP Series 5 Ton Free Standing Jib Cranes
Features Motorized Motion (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Crane Kits For Explosion-Proof Air Cranes -  - J.D. Neuhaus
Specs
Features Pendant
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Bridge / Overhead Crane
View Details
Gantry Crane, Porta Gantry 500-5000kg WLL ton 0.5 - 6015PGAS00500S2500A - Certex UK
Specs
Type Gantry Crane
Capacity 0.5512 tons (0.5000 metric tons)
View Details
Truck Mounted Cranes - TM-1 - David Round
Specs
Features Tilting Boom or Jib; Rotating
Type Mobile / Truck Mount Crane
Capacity 1 tons (0.9072 metric tons)
View Details