David Round Custom Full Power Cranes

Description
Ruger Industries can build a Custom Portable Full Power Crane for you. Ruger Full Power Cranes feature specially designed Full Power customizable drives that provide a wide range of lifting capabilities. Ruger can design just about any feature or capability you may require to meet your material handling needs. YOUR CUSTOM FULL POWER FLOOR CRANE CAN BE DESIGNED WITH… A wide range of load capacities Custom lift heights Adjustable legs that swing out to accommodate bigger loads Fixed legs Fixed or extendable boom lengths Full 90° outrigger booms Straddle style design Counterbalance base Custom end effectors Reverse style to avoid obstacles and provide easy access to wide loads … and many other features All Ruger Floor Cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant Ruger Industries specializes in customized crane design and production. Just consult with our experienced design team, tell them what you need to accomplish and they will design and build a full power crane for you.
Description
Ruger Industries can build a Custom Portable Full Power Crane for you. Ruger Full Power Cranes feature specially designed Full Power customizable drives that provide a wide range of lifting capabilities. Ruger can design just about any feature or capability you may require to meet your material handling needs. YOUR CUSTOM FULL POWER FLOOR CRANE CAN BE DESIGNED WITH… A wide range of load capacities Custom lift heights Adjustable legs that swing out to accommodate bigger loads Fixed legs Fixed or extendable boom lengths Full 90° outrigger booms Straddle style design Counterbalance base Custom end effectors Reverse style to avoid obstacles and provide easy access to wide loads … and many other features All Ruger Floor Cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant Ruger Industries specializes in customized crane design and production. Just consult with our experienced design team, tell them what you need to accomplish and they will design and build a full power crane for you.

Suppliers

Company
Product
Description
Supplier Links
Custom Full Power Cranes -  - David Round
Streetsboro, OH, USA
Custom Full Power Cranes
Custom Full Power Cranes
Ruger Industries can build a Custom Portable Full Power Crane for you. Ruger Full Power Cranes feature specially designed Full Power customizable drives that provide a wide range of lifting capabilities. Ruger can design just about any feature or capability you may require to meet your material handling needs. YOUR CUSTOM FULL POWER FLOOR CRANE CAN BE DESIGNED WITH… A wide range of load capacities Custom lift heights Adjustable legs that swing out to accommodate bigger loads Fixed legs Fixed or extendable boom lengths Full 90° outrigger booms Straddle style design Counterbalance base Custom end effectors Reverse style to avoid obstacles and provide easy access to wide loads … and many other features All Ruger Floor Cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant Ruger Industries specializes in customized crane design and production. Just consult with our experienced design team, tell them what you need to accomplish and they will design and build a full power crane for you.

Ruger Industries can build a Custom Portable Full Power Crane for you. Ruger Full Power Cranes feature specially designed Full Power customizable drives that provide a wide range of lifting capabilities. Ruger can design just about any feature or capability you may require to meet your material handling needs.

YOUR CUSTOM FULL POWER FLOOR CRANE CAN BE DESIGNED WITH…

  • A wide range of load capacities
  • Custom lift heights
  • Adjustable legs that swing out to accommodate bigger loads
  • Fixed legs
  • Fixed or extendable boom lengths
  • Full 90° outrigger booms
  • Straddle style design
  • Counterbalance base
  • Custom end effectors
  • Reverse style to avoid obstacles and provide easy access to wide loads
  • … and many other features

All Ruger Floor Cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant

Ruger Industries specializes in customized crane design and production. Just consult with our experienced design team, tell them what you need to accomplish and they will design and build a full power crane for you.

Supplier's Site

Technical Specifications

  David Round
Product Category Industrial Cranes
Product Name Custom Full Power Cranes
Features Tilting Boom or Jib (optional feature); Rotating (optional feature); Wheels (optional feature); Motorized Motion (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Cranes - Lift Assists - Columbus McKinnon Corporation
Columbus McKinnon Corporation
View Details
Cranes -  - J.D. Neuhaus
J.D. Neuhaus
Specs
Features Pendant; Motorized Motion
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Jib Crane - Floor Mount; Bridge / Overhead Crane; Traveling, Suspension, Slewing
View Details
Gantry crane, Porta Gantry Rapide 250-1000 kg WLL ton 0.4 - 6015PGRM40 - Certex UK
Specs
Type Gantry Crane
Capacity 0.4409 tons (0.4000 metric tons)
View Details
WB Series Tie Rod Wall Jib Cranes - WB-40202 - David Round
Specs
Features Motorized Motion (optional feature)
Type Jib Crane - Wall Mount
Capacity 2 tons (1.81 metric tons)
View Details