Ruger's Construction Cranes mount to loaders and offer maximum mobility and reliability for on and off loading the most challenging cargo. A segmented boom can be extended up to 28 feet using on board DC powered hydraulics. The powered winch on these units provides push button control. FEATURES:
Models with 2,000 capacity
Powered hydraulic boom
DC powered winch
Heavy Duty loader mounting system for stability
All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Ideal for construction, aircraft maintenance and general maintenance uses. Ruger Industries provides a full range of attachments for special uses. Customized attachments are also available for special applications.
Ruger's Construction Cranes mount to loaders and offer maximum mobility and reliability for on and off loading the most challenging cargo. A segmented boom can be extended up to 28 feet using on board DC powered hydraulics. The powered winch on these units provides push button control.
FEATURES:
- Models with 2,000 capacity
- Powered hydraulic boom
- DC powered winch
- Heavy Duty loader mounting system for stability
- All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Ideal for construction, aircraft maintenance and general maintenance uses. Ruger Industries provides a full range of attachments for special uses. Customized attachments are also available for special applications.