David Round BQ Series Cantilever Wall Jib Cranes BQ-20202

Description
Perfect for maintenance applications, wall mounted jib crane products offer 220 degrees of coverage. David Round’s wall mounted jib crane and tie rod jib crane products provide economical hook coverage with rotation. Our wall-mounted jib cranes can be mounted at any height on wall or building column. SUMMARY OF FEATURES Capacities from 500 to 10,000 lbs Standard length up to 20 ft High grade steel components for long life Jib cranes with up to 360 degree rotation Primed and painted safety yellow ADDITIONAL FEATURES Ideal for maximum headroom and trolley travel Mount at any height on wall or building columns where strength permits and true vertical alignment is possible Hinges with self-lubricating Teflon bearings and hardened pins Cantilevered or over braced tiered styles available OPTIONAL FEATURES Hoists and trolleys Boom rotation bumpers Freestanding and Wall-Mounted Motorized Jib Crane Kits are available. All products are available in Stainless Steel and Made in the U.S.A.
Description
Perfect for maintenance applications, wall mounted jib crane products offer 220 degrees of coverage. David Round’s wall mounted jib crane and tie rod jib crane products provide economical hook coverage with rotation. Our wall-mounted jib cranes can be mounted at any height on wall or building column. SUMMARY OF FEATURES Capacities from 500 to 10,000 lbs Standard length up to 20 ft High grade steel components for long life Jib cranes with up to 360 degree rotation Primed and painted safety yellow ADDITIONAL FEATURES Ideal for maximum headroom and trolley travel Mount at any height on wall or building columns where strength permits and true vertical alignment is possible Hinges with self-lubricating Teflon bearings and hardened pins Cantilevered or over braced tiered styles available OPTIONAL FEATURES Hoists and trolleys Boom rotation bumpers Freestanding and Wall-Mounted Motorized Jib Crane Kits are available. All products are available in Stainless Steel and Made in the U.S.A.

Suppliers

Company
Product
Description
Supplier Links
BQ Series Cantilever Wall Jib Cranes - BQ-20202 - David Round
Streetsboro, OH, USA
BQ Series Cantilever Wall Jib Cranes
BQ-20202
BQ Series Cantilever Wall Jib Cranes BQ-20202
Perfect for maintenance applications, wall mounted jib crane products offer 220 degrees of coverage. David Round’s wall mounted jib crane and tie rod jib crane products provide economical hook coverage with rotation. Our wall-mounted jib cranes can be mounted at any height on wall or building column. SUMMARY OF FEATURES Capacities from 500 to 10,000 lbs Standard length up to 20 ft High grade steel components for long life Jib cranes with up to 360 degree rotation Primed and painted safety yellow ADDITIONAL FEATURES Ideal for maximum headroom and trolley travel Mount at any height on wall or building columns where strength permits and true vertical alignment is possible Hinges with self-lubricating Teflon bearings and hardened pins Cantilevered or over braced tiered styles available OPTIONAL FEATURES Hoists and trolleys Boom rotation bumpers Freestanding and Wall-Mounted Motorized Jib Crane Kits are available. All products are available in Stainless Steel and Made in the U.S.A.

Perfect for maintenance applications, wall mounted jib crane products offer 220 degrees of coverage. David Round’s wall mounted jib crane and tie rod jib crane products provide economical hook coverage with rotation. Our wall-mounted jib cranes can be mounted at any height on wall or building column.

SUMMARY OF FEATURES

  • Capacities from 500 to 10,000 lbs
  • Standard length up to 20 ft
  • High grade steel components for long life
  • Jib cranes with up to 360 degree rotation
  • Primed and painted safety yellow

ADDITIONAL FEATURES

  • Ideal for maximum headroom and trolley travel
  • Mount at any height on wall or building columns where strength permits and true vertical alignment is possible
  • Hinges with self-lubricating Teflon bearings and hardened pins
  • Cantilevered or over braced tiered styles available

OPTIONAL FEATURES

  • Hoists and trolleys
  • Boom rotation bumpers

Freestanding and Wall-Mounted Motorized Jib Crane Kits are available.

All products are available in Stainless Steel and Made in the U.S.A.

Supplier's Site

Technical Specifications

  David Round
Product Category Industrial Cranes
Product Number BQ-20202
Product Name BQ Series Cantilever Wall Jib Cranes
Features Motorized Motion (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Gantry Crane, Porta Gantry 500-5000kg WLL ton 0.5 - 6015PGAS00500S2500A - Certex UK
Specs
Type Gantry Crane
Capacity 0.5512 tons (0.5000 metric tons)
View Details
Cranes -  - J.D. Neuhaus
J.D. Neuhaus
Specs
Features Pendant; Motorized Motion
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Jib Crane - Floor Mount; Bridge / Overhead Crane; Traveling, Suspension, Slewing
View Details
BQ Series Cantilever Wall Jib Cranes - BQ-10081 - David Round
Specs
Features Motorized Motion (optional feature)
Type Jib Crane - Wall Mount
Capacity 0.5000 tons (0.4536 metric tons)
View Details