David Round General Purpose Air Winch - Rocket 51 Series AR5

Description
SUMMARY OF FEATURES 1,000 lb. single line capacity general purpose – ideal for various pulling and lifting projects. Line speeds up to 70 feet per minute while storing up to 170 feet of 1/4 inch diameter wire rope. Mechanical load brake OPTIONAL FEATURES An optional motor brake is available to provide additional security on lifting applications. An optional block and hook assembly is commonly used to double the capacity of this winch. Leaders in their industry, David Round’s General Purpose Winch is well suited for industrial and construction projects! Up to 70 feet per minute line speed! With some models weighing just 100 pounds, this 1,000 pound single line capacity general purpose winch is ideal for various pulling and lifting projects. This winch offers line speeds up to 70 feet per minute while storing up to 170 feet of 1/4 inch diameter wire rope. While a mechanical load brake is standard, an optional motor brake is available to provide additional security on lifting applications. An optional block and hook assembly is commonly used to double the capacity of this winch. Information on other models is available from a David Round representative. Load capacity rated for single line pull. This equipment is not to be used for lifting or supporting people. All products are available in Stainless Steel and Made in the U.S.A.
Datasheet
Description
SUMMARY OF FEATURES 1,000 lb. single line capacity general purpose – ideal for various pulling and lifting projects. Line speeds up to 70 feet per minute while storing up to 170 feet of 1/4 inch diameter wire rope. Mechanical load brake OPTIONAL FEATURES An optional motor brake is available to provide additional security on lifting applications. An optional block and hook assembly is commonly used to double the capacity of this winch. Leaders in their industry, David Round’s General Purpose Winch is well suited for industrial and construction projects! Up to 70 feet per minute line speed! With some models weighing just 100 pounds, this 1,000 pound single line capacity general purpose winch is ideal for various pulling and lifting projects. This winch offers line speeds up to 70 feet per minute while storing up to 170 feet of 1/4 inch diameter wire rope. While a mechanical load brake is standard, an optional motor brake is available to provide additional security on lifting applications. An optional block and hook assembly is commonly used to double the capacity of this winch. Information on other models is available from a David Round representative. Load capacity rated for single line pull. This equipment is not to be used for lifting or supporting people. All products are available in Stainless Steel and Made in the U.S.A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Air Winch - Rocket 51 Series - AR5 - David Round
Streetsboro, OH, USA
General Purpose Air Winch - Rocket 51 Series
AR5
General Purpose Air Winch - Rocket 51 Series AR5
SUMMARY OF FEATURES 1,000 lb. single line capacity general purpose – ideal for various pulling and lifting projects. Line speeds up to 70 feet per minute while storing up to 170 feet of 1/4 inch diameter wire rope. Mechanical load brake OPTIONAL FEATURES An optional motor brake is available to provide additional security on lifting applications. An optional block and hook assembly is commonly used to double the capacity of this winch. Leaders in their industry, David Round’s General Purpose Winch is well suited for industrial and construction projects! Up to 70 feet per minute line speed! With some models weighing just 100 pounds, this 1,000 pound single line capacity general purpose winch is ideal for various pulling and lifting projects. This winch offers line speeds up to 70 feet per minute while storing up to 170 feet of 1/4 inch diameter wire rope. While a mechanical load brake is standard, an optional motor brake is available to provide additional security on lifting applications. An optional block and hook assembly is commonly used to double the capacity of this winch. Information on other models is available from a David Round representative. Load capacity rated for single line pull. This equipment is not to be used for lifting or supporting people. All products are available in Stainless Steel and Made in the U.S.A.

SUMMARY OF FEATURES

  • 1,000 lb. single line capacity general purpose – ideal for various pulling and lifting projects.
  • Line speeds up to 70 feet per minute while storing up to 170 feet of 1/4 inch diameter wire rope.
  • Mechanical load brake

OPTIONAL FEATURES

  • An optional motor brake is available to provide additional security on lifting applications.
  • An optional block and hook assembly is commonly used to double the capacity of this winch.

Leaders in their industry, David Round’s General Purpose Winch is well suited for industrial and construction projects! Up to 70 feet per minute line speed!

  • With some models weighing just 100 pounds, this 1,000 pound single line capacity general purpose winch is ideal for various pulling and lifting projects.
  • This winch offers line speeds up to 70 feet per minute while storing up to 170 feet of 1/4 inch diameter wire rope.
  • While a mechanical load brake is standard, an optional motor brake is available to provide additional security on lifting applications.
  • An optional block and hook assembly is commonly used to double the capacity of this winch.

Information on other models is available from a David Round representative.

Load capacity rated for single line pull.

This equipment is not to be used for lifting or supporting people.

All products are available in Stainless Steel and Made in the U.S.A.

Supplier's Site Datasheet

Technical Specifications

  David Round
Product Category Industrial Winches
Product Number AR5
Product Name General Purpose Air Winch - Rocket 51 Series
Features Brake; Free-spooling option (optional feature)
Unit Weight 100.0 lbs (45.4 kg)
Type Spur
Load Capacity 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Air Winch WLL ton 2 -  - Certex UK
Specs
Load Capacity 4409 lbs (2000 kg)
View Details
Puller, Ratchet,10 Ft, 550 Lb - 937-0550-10 - Petersen Products Co.
Specs
Load Capacity 550 lbs (249 kg)
Line Length 10.0 ft (30.48 dm)
View Details
DH Series Rope Hoists -  - Demag Cranes & Components
Demag Cranes & Components
Specs
Features Brake
Type Helical
Description Electric Motor
View Details
Marine-Grade Winch -  - David Round
Specs
Features Brake; Free-spooling option
Type Worm
Load Capacity 500 to 100000 lbs (227 to 45351 kg)
View Details