David Round Industrial Grade Winch - 202 Series A202SR

Description
Reliable industrial winces for demanding applications and maintenance Storing over 400 feet of 1/2 inch diameter wire rope, this 5 ton single line load capacity winch is proven in many industrial, marine and construction applications. A 2 ton unit is also available. By adding free-spooling and grooved drums, emergency hand cranks, divider flanges and limit switches, specific requirements are easily addressed. While a single mechanical load brake is standard, a secondary motor brake is recommended for lifting applications. AIR OR ELECTRIC The 202 series industrial winch can store over 400 feet of 1/2 inch diameter wire rope. These 2 and 5 ton, single line load capacity winches, are proven in many industrial, marine and construction applications. By adding free-spooling and grooved drums, emergency hand cranks, divider flanges and limit switches, specific requirements are easily addressed. While a single mechanical load brake is standard, a secondary motor brake is available for lifting applications. Additionally, by having both both air and electric models standard, the versatility of these industrial winches is immense. OPTIONAL FEATURES Electric and air winch versions are available 2-ton unit is also available Secondary motor brake is recommended for lifting applications Add free-spooling and grooved drums, emergency hand cranks, divider flanges and limit switches to address specific requirements Tension guides are available for all David Round winches to guide wire rope to assume uniform wrapping on drum to keep uniform tension These 202 industrial winches have a long history of exceptionally rugged reliability and durability. Built and designed in the USA, they outlast the competition through their rugged design.
Description
Reliable industrial winces for demanding applications and maintenance Storing over 400 feet of 1/2 inch diameter wire rope, this 5 ton single line load capacity winch is proven in many industrial, marine and construction applications. A 2 ton unit is also available. By adding free-spooling and grooved drums, emergency hand cranks, divider flanges and limit switches, specific requirements are easily addressed. While a single mechanical load brake is standard, a secondary motor brake is recommended for lifting applications. AIR OR ELECTRIC The 202 series industrial winch can store over 400 feet of 1/2 inch diameter wire rope. These 2 and 5 ton, single line load capacity winches, are proven in many industrial, marine and construction applications. By adding free-spooling and grooved drums, emergency hand cranks, divider flanges and limit switches, specific requirements are easily addressed. While a single mechanical load brake is standard, a secondary motor brake is available for lifting applications. Additionally, by having both both air and electric models standard, the versatility of these industrial winches is immense. OPTIONAL FEATURES Electric and air winch versions are available 2-ton unit is also available Secondary motor brake is recommended for lifting applications Add free-spooling and grooved drums, emergency hand cranks, divider flanges and limit switches to address specific requirements Tension guides are available for all David Round winches to guide wire rope to assume uniform wrapping on drum to keep uniform tension These 202 industrial winches have a long history of exceptionally rugged reliability and durability. Built and designed in the USA, they outlast the competition through their rugged design.
Datasheet
Datasheet Summary
Powered by GS/AI

The A202SR is an industrial-grade winch from the 202 Series by David Round, designed for demanding applications with a load capacity of 10,000 lbs. It features a line speed of 11 ft/min and can store over 400 feet of 1/2 inch diameter wire rope. Weighing 425 lbs, this electric winch is suitable for various industrial, marine, and construction uses. The winch includes a standard mechanical load brake, with an option for a secondary motor brake for lifting applications. Customization options such as free-spooling and grooved drums, emergency hand cranks, divider flanges, and limit switches are available to meet specific operational requirements.

Datasheet Summary
Powered by GS/AI

The A202SR is an industrial-grade winch from the 202 Series by David Round, designed for demanding applications with a load capacity of 10,000 lbs. It features a line speed of 11 ft/min and can store over 400 feet of 1/2 inch diameter wire rope. Weighing 425 lbs, this electric winch is suitable for various industrial, marine, and construction uses. The winch includes a standard mechanical load brake, with an option for a secondary motor brake for lifting applications. Customization options such as free-spooling and grooved drums, emergency hand cranks, divider flanges, and limit switches are available to meet specific operational requirements.

Suppliers

Company
Product
Description
Supplier Links
Industrial Grade Winch - 202 Series - A202SR - David Round
Streetsboro, OH, USA
Industrial Grade Winch - 202 Series
A202SR
Industrial Grade Winch - 202 Series A202SR
Reliable industrial winces for demanding applications and maintenance Storing over 400 feet of 1/2 inch diameter wire rope, this 5 ton single line load capacity winch is proven in many industrial, marine and construction applications. A 2 ton unit is also available. By adding free-spooling and grooved drums, emergency hand cranks, divider flanges and limit switches, specific requirements are easily addressed. While a single mechanical load brake is standard, a secondary motor brake is recommended for lifting applications. AIR OR ELECTRIC The 202 series industrial winch can store over 400 feet of 1/2 inch diameter wire rope. These 2 and 5 ton, single line load capacity winches, are proven in many industrial, marine and construction applications. By adding free-spooling and grooved drums, emergency hand cranks, divider flanges and limit switches, specific requirements are easily addressed. While a single mechanical load brake is standard, a secondary motor brake is available for lifting applications. Additionally, by having both both air and electric models standard, the versatility of these industrial winches is immense. OPTIONAL FEATURES Electric and air winch versions are available 2-ton unit is also available Secondary motor brake is recommended for lifting applications Add free-spooling and grooved drums, emergency hand cranks, divider flanges and limit switches to address specific requirements Tension guides are available for all David Round winches to guide wire rope to assume uniform wrapping on drum to keep uniform tension These 202 industrial winches have a long history of exceptionally rugged reliability and durability. Built and designed in the USA, they outlast the competition through their rugged design.

Reliable industrial winces for demanding applications and maintenance

  • Storing over 400 feet of 1/2 inch diameter wire rope, this 5 ton single line load capacity winch is proven in many industrial, marine and construction applications. A 2 ton unit is also available.
  • By adding free-spooling and grooved drums, emergency hand cranks, divider flanges and limit switches, specific requirements are easily addressed.
  • While a single mechanical load brake is standard, a secondary motor brake is recommended for lifting applications.

AIR OR ELECTRIC

The 202 series industrial winch can store over 400 feet of 1/2 inch diameter wire rope. These 2 and 5 ton, single line load capacity winches, are proven in many industrial, marine and construction applications. By adding free-spooling and grooved drums, emergency hand cranks, divider flanges and limit switches, specific requirements are easily addressed. While a single mechanical load brake is standard, a secondary motor brake is available for lifting applications. Additionally, by having both both air and electric models standard, the versatility of these industrial winches is immense.

OPTIONAL FEATURES

  • Electric and air winch versions are available
  • 2-ton unit is also available
  • Secondary motor brake is recommended for lifting applications
  • Add free-spooling and grooved drums, emergency hand cranks, divider flanges and limit switches to address specific requirements
  • Tension guides are available for all David Round winches to guide wire rope to assume uniform wrapping on drum to keep uniform tension

These 202 industrial winches have a long history of exceptionally rugged reliability and durability. Built and designed in the USA, they outlast the competition through their rugged design.

Supplier's Site Datasheet

Technical Specifications

  David Round
Product Category Industrial Winches
Product Number A202SR
Product Name Industrial Grade Winch - 202 Series
Features Brake; Free-spooling option (optional feature)
Unit Weight 425.0 lbs (192.7 kg)
Type Spur; Chain
Load Capacity 10000 lbs (4535 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Puller, Ratchet,15 Ft, 550 Lb - 937-0550-15 - Petersen Products Co.
Specs
Load Capacity 550 lbs (249 kg)
Line Length 15.0 ft (45.72 dm)
View Details
MPW Series Open Winch -  - Demag Cranes & Components
Demag Cranes & Components
Specs
Features Brake
Type Helical
Description Electric Motor
View Details
Base-Mounted Lifting Winch -  - David Round
Specs
Features Brake; Free-spooling option
Type Worm
Load Capacity 500 to 100000 lbs (227 to 45351 kg)
View Details