David Round Hand Wheel Sheaves 7-2

Description
Cast hand wheels are used to turn shafts that open windows and actuate valves. Optional lifting chain guides prevent hand chain from skipping out of sheave pockets. Hand wheel sheaves and hand chains are not designed to support loads. David Round chain is calibrated to match David Round hand wheels. Sheaves and guides are not bored or keyed, but machining options for sheaves and guides are available. SUMMARY OF FEATURES Calibrated to match David Round hand wheels Sheave weight from 2 lbs up to 11 lbs Sheaves and guides are not bored or keyed; machining options are available Available in Stainless Steel.
Datasheet
Description
Cast hand wheels are used to turn shafts that open windows and actuate valves. Optional lifting chain guides prevent hand chain from skipping out of sheave pockets. Hand wheel sheaves and hand chains are not designed to support loads. David Round chain is calibrated to match David Round hand wheels. Sheaves and guides are not bored or keyed, but machining options for sheaves and guides are available. SUMMARY OF FEATURES Calibrated to match David Round hand wheels Sheave weight from 2 lbs up to 11 lbs Sheaves and guides are not bored or keyed; machining options are available Available in Stainless Steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Wheel Sheaves - 7-2 - David Round
Streetsboro, OH, USA
Hand Wheel Sheaves
7-2
Hand Wheel Sheaves 7-2
Cast hand wheels are used to turn shafts that open windows and actuate valves. Optional lifting chain guides prevent hand chain from skipping out of sheave pockets. Hand wheel sheaves and hand chains are not designed to support loads. David Round chain is calibrated to match David Round hand wheels. Sheaves and guides are not bored or keyed, but machining options for sheaves and guides are available. SUMMARY OF FEATURES Calibrated to match David Round hand wheels Sheave weight from 2 lbs up to 11 lbs Sheaves and guides are not bored or keyed; machining options are available Available in Stainless Steel.

Cast hand wheels are used to turn shafts that open windows and actuate valves.

Optional lifting chain guides prevent hand chain from skipping out of sheave pockets.

Hand wheel sheaves and hand chains are not designed to support loads. David Round chain is calibrated to match David Round hand wheels. Sheaves and guides are not bored or keyed, but machining options for sheaves and guides are available.

SUMMARY OF FEATURES

  • Calibrated to match David Round hand wheels
  • Sheave weight from 2 lbs up to 11 lbs
  • Sheaves and guides are not bored or keyed; machining options are available

Available in Stainless Steel.

Supplier's Site Datasheet

Technical Specifications

  David Round
Product Category Sheaves
Product Number 7-2
Product Name Hand Wheel Sheaves
Rope Type Chain
Unlock Full Specs
to access all available technical data

Similar Products

Hand Wheel Sheaves - 7-1 1/2 - David Round
Specs
Rope Type Chain
Cable or Rope Size 1/4 Inch
Bore Diameter 1.5 inch (38.1 mm)
View Details
4
Specs
Rope Type Wire Rope / Cable
Cable or Rope Size 0.3125 inch (7.94 mm)
Bore Diameter 0.8750 inch (22.22 mm)
View Details
Cable Sheave - Redco™ Nylon Cable Sheave - Redwood Plastics
Specs
Rope Type Wire Rope / Cable
Material Plastic
View Details
Load Wheel Sheaves - 1/2-1 - David Round
Specs
Rope Type Chain
Cable or Rope Size 0.2810 inch (7.14 mm)
Lifting Capacity 1140 lbs (517 kg)
View Details