David Round Hand Wheel Sheaves 719-1/2

Description
Cast hand wheels are used to turn shafts that open windows and actuate valves. Optional lifting chain guides prevent hand chain from skipping out of sheave pockets. Hand wheel sheaves and hand chains are not designed to support loads. David Round chain is calibrated to match David Round hand wheels. Sheaves and guides are not bored or keyed, but machining options for sheaves and guides are available. SUMMARY OF FEATURES Calibrated to match David Round hand wheels Sheave weight from 2 lbs up to 11 lbs Sheaves and guides are not bored or keyed; machining options are available Available in Stainless Steel.
Datasheet
Description
Cast hand wheels are used to turn shafts that open windows and actuate valves. Optional lifting chain guides prevent hand chain from skipping out of sheave pockets. Hand wheel sheaves and hand chains are not designed to support loads. David Round chain is calibrated to match David Round hand wheels. Sheaves and guides are not bored or keyed, but machining options for sheaves and guides are available. SUMMARY OF FEATURES Calibrated to match David Round hand wheels Sheave weight from 2 lbs up to 11 lbs Sheaves and guides are not bored or keyed; machining options are available Available in Stainless Steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Wheel Sheaves - 719-1/2 - David Round
Streetsboro, OH, USA
Hand Wheel Sheaves
719-1/2
Hand Wheel Sheaves 719-1/2
Cast hand wheels are used to turn shafts that open windows and actuate valves. Optional lifting chain guides prevent hand chain from skipping out of sheave pockets. Hand wheel sheaves and hand chains are not designed to support loads. David Round chain is calibrated to match David Round hand wheels. Sheaves and guides are not bored or keyed, but machining options for sheaves and guides are available. SUMMARY OF FEATURES Calibrated to match David Round hand wheels Sheave weight from 2 lbs up to 11 lbs Sheaves and guides are not bored or keyed; machining options are available Available in Stainless Steel.

Cast hand wheels are used to turn shafts that open windows and actuate valves.

Optional lifting chain guides prevent hand chain from skipping out of sheave pockets.

Hand wheel sheaves and hand chains are not designed to support loads. David Round chain is calibrated to match David Round hand wheels. Sheaves and guides are not bored or keyed, but machining options for sheaves and guides are available.

SUMMARY OF FEATURES

  • Calibrated to match David Round hand wheels
  • Sheave weight from 2 lbs up to 11 lbs
  • Sheaves and guides are not bored or keyed; machining options are available

Available in Stainless Steel.

Supplier's Site Datasheet

Technical Specifications

  David Round
Product Category Sheaves
Product Number 719-1/2
Product Name Hand Wheel Sheaves
Rope Type Chain
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sheave - Redco™ Crane Cable Sheave - Redwood Plastics
Specs
Rope Type Wire Rope / Cable
Material Plastic
View Details
Hand Wheel Sheaves - 8-S - David Round
Specs
Rope Type Chain
Cable or Rope Size 0.2660 inch (6.76 mm)
Bore Diameter 1.25 inch (31.75 mm)
View Details
10
Specs
Rope Type Wire Rope / Cable
Cable or Rope Size 0.5625 inch (14.29 mm)
Bore Diameter 2 inch (50.8 mm)
View Details
Cable Sheave - Redco™ Nylon Cable Sheave - Redwood Plastics
Specs
Rope Type Wire Rope / Cable
Material Plastic
View Details