David Round Hand Wheel Sheaves 1/2-1/2W

Description
Cast hand wheels are used to turn shafts that open windows and actuate valves. Optional lifting chain guides prevent hand chain from skipping out of sheave pockets. Hand wheel sheaves and hand chains are not designed to support loads. David Round chain is calibrated to match David Round hand wheels. Sheaves and guides are not bored or keyed, but machining options for sheaves and guides are available. SUMMARY OF FEATURES Calibrated to match David Round hand wheels Sheave weight from 2 lbs up to 11 lbs Sheaves and guides are not bored or keyed; machining options are available Available in Stainless Steel.
Datasheet
Description
Cast hand wheels are used to turn shafts that open windows and actuate valves. Optional lifting chain guides prevent hand chain from skipping out of sheave pockets. Hand wheel sheaves and hand chains are not designed to support loads. David Round chain is calibrated to match David Round hand wheels. Sheaves and guides are not bored or keyed, but machining options for sheaves and guides are available. SUMMARY OF FEATURES Calibrated to match David Round hand wheels Sheave weight from 2 lbs up to 11 lbs Sheaves and guides are not bored or keyed; machining options are available Available in Stainless Steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Wheel Sheaves - 1/2-1/2W - David Round
Streetsboro, OH, USA
Hand Wheel Sheaves
1/2-1/2W
Hand Wheel Sheaves 1/2-1/2W
Cast hand wheels are used to turn shafts that open windows and actuate valves. Optional lifting chain guides prevent hand chain from skipping out of sheave pockets. Hand wheel sheaves and hand chains are not designed to support loads. David Round chain is calibrated to match David Round hand wheels. Sheaves and guides are not bored or keyed, but machining options for sheaves and guides are available. SUMMARY OF FEATURES Calibrated to match David Round hand wheels Sheave weight from 2 lbs up to 11 lbs Sheaves and guides are not bored or keyed; machining options are available Available in Stainless Steel.

Cast hand wheels are used to turn shafts that open windows and actuate valves.

Optional lifting chain guides prevent hand chain from skipping out of sheave pockets.

Hand wheel sheaves and hand chains are not designed to support loads. David Round chain is calibrated to match David Round hand wheels. Sheaves and guides are not bored or keyed, but machining options for sheaves and guides are available.

SUMMARY OF FEATURES

  • Calibrated to match David Round hand wheels
  • Sheave weight from 2 lbs up to 11 lbs
  • Sheaves and guides are not bored or keyed; machining options are available

Available in Stainless Steel.

Supplier's Site Datasheet
Load Wheel Sheaves - 1/2-1/2W - David Round
Streetsboro, OH, USA
Load Wheel Sheaves
1/2-1/2W
Load Wheel Sheaves 1/2-1/2W
Often keyed to shafts, load wheels lift furnace doors, vents and other process equipment. Standard sheaves are not machined, but machining options for sheaves and guides (bores, keyways and setscrews) are available. David Round load chain is calibrated to match David Round load wheels. All products are available in Stainless Steel and Made in the U.S.A. SUMMARY OF FEATURES Capacities from 900 lbs up to 10,080 lbs Load wheel sheaves weigh 2 lbs up to 43 lbs Standard sheaves are not machined; machining options for sheaves are available Available in Stainless Steel.

Often keyed to shafts, load wheels lift furnace doors, vents and other process equipment.

Standard sheaves are not machined, but machining options for sheaves and guides (bores, keyways and setscrews) are available.

David Round load chain is calibrated to match David Round load wheels.

All products are available in Stainless Steel and Made in the U.S.A.

SUMMARY OF FEATURES

  • Capacities from 900 lbs up to 10,080 lbs
  • Load wheel sheaves weigh 2 lbs up to 43 lbs
  • Standard sheaves are not machined; machining options for sheaves are available

Available in Stainless Steel.

Supplier's Site Datasheet

Technical Specifications

  David Round
Product Category Sheaves
Product Number 1/2-1/2W
Product Name Hand Wheel Sheaves
Rope Type Chain
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sheave - Redco™ Nylon Cable Sheave - Redwood Plastics
Specs
Rope Type Wire Rope / Cable
Material Plastic
View Details
Load Wheel Sheaves - 754-E2 - David Round
Specs
Rope Type Chain
Cable or Rope Size 0.4380 inch (11.13 mm)
Lifting Capacity 3800 lbs (1723 kg)
View Details
8
Specs
Rope Type Wire Rope / Cable
Cable or Rope Size 0.4375 inch (11.11 mm)
Bore Diameter 2 inch (50.8 mm)
View Details
Cable Sheave - Redco™ Crane Cable Sheave - Redwood Plastics
Specs
Rope Type Wire Rope / Cable
Material Plastic
View Details