Datatronics™ Inductor, High Frequency Wirewound DR354-1 Series

Description
Features SMD Chip Inductor, Low Profile. Suitable for High Frequency Application. Inductance Range from 1.6nH to 270nH. Operating Temp. -40C to +130C. Size: 1.80mm x 1.12mm x 1.02mm.
Datasheet
Description
Features SMD Chip Inductor, Low Profile. Suitable for High Frequency Application. Inductance Range from 1.6nH to 270nH. Operating Temp. -40C to +130C. Size: 1.80mm x 1.12mm x 1.02mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, High Frequency Wirewound - DR354-1 Series - Datatronics™
Menifee, CA, USA
Inductor, High Frequency Wirewound
DR354-1 Series
Inductor, High Frequency Wirewound DR354-1 Series
Features SMD Chip Inductor, Low Profile. Suitable for High Frequency Application. Inductance Range from 1.6nH to 270nH. Operating Temp. -40C to +130C. Size: 1.80mm x 1.12mm x 1.02mm.

Features

  • SMD Chip Inductor, Low Profile.
  • Suitable for High Frequency Application.
  • Inductance Range from 1.6nH to 270nH.
  • Operating Temp. -40C to +130C.
  • Size: 1.80mm x 1.12mm x 1.02mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR354-1 Series
Product Name Inductor, High Frequency Wirewound
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application High Frequency
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2104JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627322520271KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-5779-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details