Dataforth Corporation 4 channel backpanel (DIN) SCM7BP04-DIN

Description
The SCM7BXEV (Figures 1 and 2) is a single channel backpanel that can accept any of the SCM7B analog modules. It is meant to be used primarily for module evaluation. Unlike multiple channel backpanels, the single high-level system output (or input) signal is routed to all channel pins on the system interface DB25 connector. The backpanel contains four standoffs to allow mounting, using a #6 or smaller screw.
Request a Quote Datasheet
Description
The SCM7BXEV (Figures 1 and 2) is a single channel backpanel that can accept any of the SCM7B analog modules. It is meant to be used primarily for module evaluation. Unlike multiple channel backpanels, the single high-level system output (or input) signal is routed to all channel pins on the system interface DB25 connector. The backpanel contains four standoffs to allow mounting, using a #6 or smaller screw.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 channel backpanel (DIN) - SCM7BP04-DIN - Dataforth Corporation
Tucson, AZ, USA
4 channel backpanel (DIN)
SCM7BP04-DIN
4 channel backpanel (DIN) SCM7BP04-DIN
The SCM7BXEV (Figures 1 and 2) is a single channel backpanel that can accept any of the SCM7B analog modules. It is meant to be used primarily for module evaluation. Unlike multiple channel backpanels, the single high-level system output (or input) signal is routed to all channel pins on the system interface DB25 connector. The backpanel contains four standoffs to allow mounting, using a #6 or smaller screw.

The SCM7BXEV (Figures 1 and 2) is a single channel backpanel that can accept any of the SCM7B analog modules. It is meant to be used primarily for module evaluation. Unlike multiple channel backpanels, the single high-level system output (or input) signal is routed to all channel pins on the system interface DB25 connector. The backpanel contains four standoffs to allow mounting, using a #6 or smaller screw.

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Data Acquisition
Product Number SCM7BP04-DIN
Product Name 4 channel backpanel (DIN)
Form Factor DIN Rail
User Interface None
Application General Lab & Industrial
Agency Approval CSA, CE
Unlock Full Specs
to access all available technical data

Similar Products

Analog Output Module; Voltage, 8-ch - MAQ20-VO - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output
View Details
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-06 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
8B42 2-Wire Transmitter Interface Modules - 8B42-02 - Dataforth Corporation
Specs
Data Acquisition Input/Output Module
Form Factor Modular Bay or Slot System
Excitation Voltage
View Details
Isolated Analog Voltage Input Module; ±100mV - MAQ20-ISOMV1 - Dataforth Corporation
Specs
Data Acquisition Input Module
User Interface None
Application General Lab & Industrial
View Details