The MAQ20-TTC is an 8-channel differential-input analog module designed for Type T thermocouples, with selectable input ranges of -100°C to +400°C (default), -100°C to +220°C, and support for over-range and under-range up to 2% beyond specified values. It features four internal cold-junction sensors for ±0.25°C accuracy at +25°C and ±1.0°C from -40°C to +85°C, per-channel configurable ranges, alarms, and averaging, and hardware low-pass filtering for 50/60Hz noise rejection. Each channel provides 1500Vrms input-to-bus isolation and 150Vrms continuous overload protection. The module operates from -40°C to +85°C, has a scan rate of 200 channels per second, and connects via spring cage terminal blocks. Dimensions are 114.6mm x 15.3mm x 82.8mm. It is Heavy Industrial CE compliant and certified for UL/cUL Class I, Div 2, Groups A, B, C, D (File E232858).
The MAQ20 thermocouple analog input modules have 8 differential input channels. Separate models are offered for interfacing to Type J, Type K, Type T and Types R and S thermocouples. Cold Junction Compensation uses four internal sensors resulting in industry leading measurement accuracy in any system configuration and over the entire system operating temperature range. All channels are individually configurable for range, alarm limits, and averaging to match the most demanding applications. High, Low, High-High and Low- Low alarms provide essential monitoring and warning functions to ensure optimum process flow and fail-safe operation. Hardware low-pass filtering in each channel provides rejection of 50 and 60Hz line frequencies. Field I/O connections are made through spring cage terminal blocks with four positions provided for the termination of wiring shields.
Input-to-bus isolation is a robust 1500Vrms and each individual channel is protected up to 150Vrms continuous overload in case of inadvertent wiring errors. Overloaded channels do not adversely affect other channels in the module, thereby preserving data integrity.
Channels in a module can be selectively enabled for scanning. All channels are enabled by default; however, non-used channels can be disabled to increase the sampling rate of enabled channels.
Input ranges are selectable on a per-channel basis. The MAQ20-JTC, -KTC, -TTC and -RSTC modules have two to four user selectable input ranges, depending on the model. Over-range and under-range up to 2% beyond the specified input values is allowed. Sensor linearization is performed in the module, and accuracy is guaranteed to ±f.s.
Now with OPC Open Platform Communications usability. OPC is also referred to as Open Productivity and Connectivity.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | MAQ20-TTC |
| Product Name | Analog Input Module; Type T Thermocouple, 8-ch |
| Data Acquisition | Input Module |
| Form Factor | DIN Rail |
| User Interface | None |
| Application | General Lab & Industrial |