Dataforth Corporation Discrete Output Module with Isolated SPST Latching Relay Channels MAQ20-DORLY20

Description
Description The MAQ20-DORLY20 module has 20 isolated SPST latching relay output channels that can switch between 2A at 30V and 0.4A at 150V. Each channel has contact state readback to verify the physical output state. Relays can be controlled individually or in blocks and have user configurable default output states which are set upon power up, power loss, and module reset to ensure fail-safe operation for critical applications. Relay state control can be user defined as standard or inverted logic. The isolated field outputs are designed for harsh industrial environments and have fast switching times. Advanced output functions SPDT, DPDT, 4x5 Crosspoint Matrix, 8-Channel Differential Multiplexer, 20:1 Multiplexer and Null Mode are configured with external field terminal block wiring and controlled by module commands. Field output connections are made through high density spring cage terminal blocks. Reserve power is stored and used for predictable shutdown to user defined relay states upon loss of module power. Features • 20 Isolated SPST Latching Relay Output Channels • Channels Switch Between 2A at 30V and 0.4A at 150V • Relays Controlled Individually or in Blocks • 1500Vrms Channel-to-Bus Isolation • 150Vrms Channel-to-Channel Isolation • Advanced Output Functions • Fast Switching Times • Field Output Connections Use Spring Cage Terminal Blocks
Request a Quote
Description
Description The MAQ20-DORLY20 module has 20 isolated SPST latching relay output channels that can switch between 2A at 30V and 0.4A at 150V. Each channel has contact state readback to verify the physical output state. Relays can be controlled individually or in blocks and have user configurable default output states which are set upon power up, power loss, and module reset to ensure fail-safe operation for critical applications. Relay state control can be user defined as standard or inverted logic. The isolated field outputs are designed for harsh industrial environments and have fast switching times. Advanced output functions SPDT, DPDT, 4x5 Crosspoint Matrix, 8-Channel Differential Multiplexer, 20:1 Multiplexer and Null Mode are configured with external field terminal block wiring and controlled by module commands. Field output connections are made through high density spring cage terminal blocks. Reserve power is stored and used for predictable shutdown to user defined relay states upon loss of module power. Features • 20 Isolated SPST Latching Relay Output Channels • Channels Switch Between 2A at 30V and 0.4A at 150V • Relays Controlled Individually or in Blocks • 1500Vrms Channel-to-Bus Isolation • 150Vrms Channel-to-Channel Isolation • Advanced Output Functions • Fast Switching Times • Field Output Connections Use Spring Cage Terminal Blocks
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAQ20-DORLY20 is a discrete output module featuring 20 isolated SPST latching relay channels, capable of switching loads of 2A at 30V and 0.4A at 150V. Each channel includes contact state readback for output verification and can be controlled individually or in groups. The module supports user-configurable default output states for power-up, power loss, and reset scenarios, enhancing its suitability for critical applications. It offers robust isolation with 1500Vrms channel-to-bus and 150Vrms channel-to-channel ratings, making it effective in environments with varying reference potentials. The module is designed for harsh industrial conditions, featuring fast switching times and connections via high-density spring cage terminal blocks. It is compliant with Class I, Division 2 hazardous location standards and is suitable for applications in factory measurement, machine automation, military, aerospace, and scientific monitoring.

Datasheet Summary
Powered by GS/AI

The MAQ20-DORLY20 is a discrete output module featuring 20 isolated SPST latching relay channels, capable of switching loads of 2A at 30V and 0.4A at 150V. Each channel includes contact state readback for output verification and can be controlled individually or in groups. The module supports user-configurable default output states for power-up, power loss, and reset scenarios, enhancing its suitability for critical applications. It offers robust isolation with 1500Vrms channel-to-bus and 150Vrms channel-to-channel ratings, making it effective in environments with varying reference potentials. The module is designed for harsh industrial conditions, featuring fast switching times and connections via high-density spring cage terminal blocks. It is compliant with Class I, Division 2 hazardous location standards and is suitable for applications in factory measurement, machine automation, military, aerospace, and scientific monitoring.

Suppliers

Company
Product
Description
Supplier Links
Discrete Output Module with Isolated SPST Latching Relay Channels - MAQ20-DORLY20 - Dataforth Corporation
Tucson, AZ, USA
Discrete Output Module with Isolated SPST Latching Relay Channels
MAQ20-DORLY20
Discrete Output Module with Isolated SPST Latching Relay Channels MAQ20-DORLY20
Description The MAQ20-DORLY20 module has 20 isolated SPST latching relay output channels that can switch between 2A at 30V and 0.4A at 150V. Each channel has contact state readback to verify the physical output state. Relays can be controlled individually or in blocks and have user configurable default output states which are set upon power up, power loss, and module reset to ensure fail-safe operation for critical applications. Relay state control can be user defined as standard or inverted logic. The isolated field outputs are designed for harsh industrial environments and have fast switching times. Advanced output functions SPDT, DPDT, 4x5 Crosspoint Matrix, 8-Channel Differential Multiplexer, 20:1 Multiplexer and Null Mode are configured with external field terminal block wiring and controlled by module commands. Field output connections are made through high density spring cage terminal blocks. Reserve power is stored and used for predictable shutdown to user defined relay states upon loss of module power. Features • 20 Isolated SPST Latching Relay Output Channels • Channels Switch Between 2A at 30V and 0.4A at 150V • Relays Controlled Individually or in Blocks • 1500Vrms Channel-to-Bus Isolation • 150Vrms Channel-to-Channel Isolation • Advanced Output Functions • Fast Switching Times • Field Output Connections Use Spring Cage Terminal Blocks

Description
The MAQ20-DORLY20 module has 20 isolated SPST latching relay output channels that can switch between 2A at 30V and 0.4A at 150V. Each channel has contact state readback to verify the physical output state. Relays can be controlled individually or in blocks and have user configurable default output states which are set upon power up, power loss, and module reset to ensure fail-safe operation for critical applications. Relay state control can be user defined as standard or inverted logic. The isolated field outputs are designed for harsh industrial environments and have fast switching times.

Advanced output functions SPDT, DPDT, 4x5 Crosspoint Matrix, 8-Channel Differential Multiplexer, 20:1 Multiplexer and Null Mode are configured with external field terminal block wiring and controlled by module commands. Field output connections are made through high density spring cage terminal blocks. Reserve power is stored and used for predictable shutdown to user defined relay states upon loss of module power.

Features
• 20 Isolated SPST Latching Relay Output Channels

• Channels Switch Between 2A at 30V and 0.4A at 150V
• Relays Controlled Individually or in Blocks
• 1500Vrms Channel-to-Bus Isolation
• 150Vrms Channel-to-Channel Isolation
• Advanced Output Functions
• Fast Switching Times
• Field Output Connections Use Spring Cage Terminal Blocks

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Data Acquisition
Product Number MAQ20-DORLY20
Product Name Discrete Output Module with Isolated SPST Latching Relay Channels
Data Acquisition Output Module
Form Factor DIN Rail
Outputs Relay Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-03 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
High Density Voltage Discrete Input Module - MAQ20-DIV20 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
User Interface None
View Details
DIN Rail Mount Sensor-to-computer Modules, RTD/thermistor  Input - SCM9B-D14X - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Excitation Current
View Details
SCM5B392 Matched-Pair Servo/Motor Controller Module - SCM5B392-xx - Dataforth Corporation
Specs
Data Acquisition Output Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Outputs Analog Voltage Output; Analog Current Output
View Details