The DSCT47 is a DIN-rail mounted, two-wire linearized thermocouple-input transmitter that provides single-channel signal conditioning for Types J, K, T, E, R, S, B, and N thermocouples, converting them to a 4-20mA process current output. It features 1500Vrms transformer isolation, 85dB normal-mode rejection at 60Hz and 80dB at 50Hz, and input/output protection against continuous 240VAC and ANSI/IEEE C37.90.1 transients. Cold-junction compensation is integrated, with upscale open thermocouple detection. The module supports up to 60V loop voltage, has a 3Hz bandwidth, and a 165ms response time to 90% of span. Adjustments for zero and span are field-calibratable within ±3% using under-panel potentiometers. It measures 75mm × 22.5mm × 105mm and operates from -40°C to +80°C. The unit is CSA C/US certified and CE compliant, manufactured per RoHS III Directive 2015/863.
Each DSCT47 thermocouple input transmitter provides a single channel of thermocouple input which is filtered, isolated, amplified, linearized, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An anti-aliasing pole is located on the field side of the isolation barrier, and the other four are on the process loop side. After the initial field-side filtering, the input signal is chopped by a proprietary chopper circuit. Isolation is provided by transformer coupling, again using a proprietary technique to suppress transmission of common mode spikes or surges.
Linearization is achieved by creating a non-linear transfer function through the module itself. This non-linear transfer function is configured at the factory and is designed to be equal and opposite to the thermocouple non-linearity.
The DSCT47 can interface to eight industry standard thermocouple types: J, K, T, E, R, S, B and N. Each transmitter is cold-junction compensated to correct for parasitic thermocouples formed by the thermocouple wire and screw terminals on the transmitter. Upscale open thermocouple detection is provided by circuitry. Downscale indication can be implemented by installing a 47 MOhm, ±20% resistor between screw terminals 6 (+IN) and 8 (-EXC) on the input terminal block.
Special input and output circuits on the DSCT47 transmitters provide protection against accidental connection of power-line voltages up to 240VAC and against transient events as defined by ANSI/IEEE C37.90.1. Loop power lines are secured to the module using screw terminals, which are in pluggable terminal blocks for ease of system assembly and reconfiguration. Transmitter zero and span settings are adjustable up to ±3%. The adjustments are made using potentiometers located under the front panel label and are non-interactive for ease of use.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | DSCT47-xx |
| Product Name | DSCT47 Linearized Thermocouple Input Transmitter |
| Data Acquisition | Input Module |
| Form Factor | DIN Rail |
| Outputs | Analog Current Output |
| User Interface | None |
| Application | General Lab & Industrial |