The DSCP70 is a DIN-rail-mounted power supply connection module designed to deliver power to DSCP6x modules via a DIN-rail power bus. It supports redundant power inputs with two independent 19.2-30VDC sources, providing up to 2A output when inputs are paralleled. The module features LED indicators for power presence and reversed polarity, spring-cage clamp terminals, internal over-voltage and reverse-polarity protection, and an internal voltage drop of 300mV. It complies with EN61000-6-4 emissions and EN61000-6-2 immunity standards, is CE compliant, and rated for IP20 protection. Its dimensions are 6.2mm wide, 93.1mm high, and 102.5mm deep, fitting a 35mm DIN rail. Operating temperature ranges from -20°C to +65°C, with storage from -40°C to +85°C and noncondensing humidity up to 90%. Weight is 46g.
Each DSCP70 Power Supply Connection Module permits the delivery of power to DSCP6x modules through DIN rail mounted power-bus connectors. An external power supply, or supplies for redundant operation, are connected to the terminals of the DSCP70. The DSCP70 then routes the power to the DIN rail power-bus, provides protection against power supply reversal, provides LED status indication of correct power, inverted power connection and presence of AC, and provides over-voltage protection.
| Dataforth Corporation | |
|---|---|
| Product Category | Signal Converters |
| Product Number | DSCP70 |
| Product Name | Power Supply Connection Module for DIN Rail Power Bus |
| Signal Converter Type | Voltage Converter |
| Form Factor | DIN Rail |
| Outputs | Analog Voltage Output |
| User Interface | None |