DataPhysics Instruments USA Corp. Zeta Potential Analyzer ZPA 20

Description
The Zeta Potential Analyzer ZPA 20 uses the patented bidirectional oscillating streaming potential analysis to measure the zeta potential of fibers, powders and plate shaped solid materials. Applications that depend on the adhesion between solids, the adsorption and chemical reaction of ions/molecules, surfactants, polymers etc. can all benefit from investigating the zeta potential and its changes depending on the pH value. The Zeta Potential Analyzer ZPA 20 is a compact measuring instruments that utilizes the patented bidirectional oscillating streaming potential method. It is designed to measure the zeta potential of various macroscopic solid samples with highest accuracy and within shortest time. The ZPA 20 uses removable measuring cells for various types of materials. Hence, plate shaped samples as well as fibers and powders can be easily prepared and placed into the system. A consistent packing density of powders and fibers can be ensured using a torque wrench. The ZPA 20 features high precision measuring probes for voltage, current, conductivity, pH value, pressure and temperature. With its powerful stepping motor the ZPA 20 can create an oscillating flow of the electrolyte with frequencies of up to 0.5 Hz and hence, the zeta potential can be measured in under a minute with a high statistical quality and across a multitude of applied pressures. Concentration dependent measurements can be done using the optional liquid dosing unit LDU 25. For example, the isoelectric point can be determined automatically by adding basic or acidic solutions to the electrolyte and hence, changing the pH value.
Description
The Zeta Potential Analyzer ZPA 20 uses the patented bidirectional oscillating streaming potential analysis to measure the zeta potential of fibers, powders and plate shaped solid materials. Applications that depend on the adhesion between solids, the adsorption and chemical reaction of ions/molecules, surfactants, polymers etc. can all benefit from investigating the zeta potential and its changes depending on the pH value. The Zeta Potential Analyzer ZPA 20 is a compact measuring instruments that utilizes the patented bidirectional oscillating streaming potential method. It is designed to measure the zeta potential of various macroscopic solid samples with highest accuracy and within shortest time. The ZPA 20 uses removable measuring cells for various types of materials. Hence, plate shaped samples as well as fibers and powders can be easily prepared and placed into the system. A consistent packing density of powders and fibers can be ensured using a torque wrench. The ZPA 20 features high precision measuring probes for voltage, current, conductivity, pH value, pressure and temperature. With its powerful stepping motor the ZPA 20 can create an oscillating flow of the electrolyte with frequencies of up to 0.5 Hz and hence, the zeta potential can be measured in under a minute with a high statistical quality and across a multitude of applied pressures. Concentration dependent measurements can be done using the optional liquid dosing unit LDU 25. For example, the isoelectric point can be determined automatically by adding basic or acidic solutions to the electrolyte and hence, changing the pH value.

Suppliers

Company
Product
Description
Supplier Links
Zeta Potential Analyzer - ZPA 20 - DataPhysics Instruments USA Corp.
Charlotte, NC, United States
Zeta Potential Analyzer
ZPA 20
Zeta Potential Analyzer ZPA 20
The Zeta Potential Analyzer ZPA 20 uses the patented bidirectional oscillating streaming potential analysis to measure the zeta potential of fibers, powders and plate shaped solid materials. Applications that depend on the adhesion between solids, the adsorption and chemical reaction of ions/molecules, surfactants, polymers etc. can all benefit from investigating the zeta potential and its changes depending on the pH value. The Zeta Potential Analyzer ZPA 20 is a compact measuring instruments that utilizes the patented bidirectional oscillating streaming potential method. It is designed to measure the zeta potential of various macroscopic solid samples with highest accuracy and within shortest time. The ZPA 20 uses removable measuring cells for various types of materials. Hence, plate shaped samples as well as fibers and powders can be easily prepared and placed into the system. A consistent packing density of powders and fibers can be ensured using a torque wrench. The ZPA 20 features high precision measuring probes for voltage, current, conductivity, pH value, pressure and temperature. With its powerful stepping motor the ZPA 20 can create an oscillating flow of the electrolyte with frequencies of up to 0.5 Hz and hence, the zeta potential can be measured in under a minute with a high statistical quality and across a multitude of applied pressures. Concentration dependent measurements can be done using the optional liquid dosing unit LDU 25. For example, the isoelectric point can be determined automatically by adding basic or acidic solutions to the electrolyte and hence, changing the pH value.

The Zeta Potential Analyzer ZPA 20 uses the patented bidirectional oscillating streaming potential analysis to measure the zeta potential of fibers, powders and plate shaped solid materials. Applications that depend on the adhesion between solids, the adsorption and chemical reaction of ions/molecules, surfactants, polymers etc. can all benefit from investigating the zeta potential and its changes depending on the pH value. The Zeta Potential Analyzer ZPA 20 is a compact measuring instruments that utilizes the patented bidirectional oscillating streaming potential method. It is designed to measure the zeta potential of various macroscopic solid samples with highest accuracy and within shortest time. The ZPA 20 uses removable measuring cells for various types of materials. Hence, plate shaped samples as well as fibers and powders can be easily prepared and placed into the system. A consistent packing density of powders and fibers can be ensured using a torque wrench. The ZPA 20 features high precision measuring probes for voltage, current, conductivity, pH value, pressure and temperature. With its powerful stepping motor the ZPA 20 can create an oscillating flow of the electrolyte with frequencies of up to 0.5 Hz and hence, the zeta potential can be measured in under a minute with a high statistical quality and across a multitude of applied pressures. Concentration dependent measurements can be done using the optional liquid dosing unit LDU 25. For example, the isoelectric point can be determined automatically by adding basic or acidic solutions to the electrolyte and hence, changing the pH value.

Supplier's Site

Technical Specifications

  DataPhysics Instruments USA Corp.
Product Category Property Testing Equipment
Product Number ZPA 20
Product Name Zeta Potential Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Stiffness/Bending Resistance Tester - 4171 - Gurley Precision Instruments
Specs
Properties Analyzed Brittleness / Friability
Test Media Adhesives/Sealants; Textiles; Paper
Display & Special Features Analog (optional feature); Digital (optional feature)
View Details
Portable Marine BN Analyzer - FluidScan 1200 - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM D2896, ASTM D7889, ASTM E1655
Test Media Petroleum
Mounting / Loading Options Handheld, Portable or Field
View Details
Dynamic Contact Angle Measuring Devices and Force Tensiometers - DCAT 25 - DataPhysics Instruments USA Corp.
Specs
Properties Analyzed Surface Energy / Tension; Wettability / Contact Angle
View Details
Ruler Antioxidant Monitoring -  - Fluitec International
Fluitec International
Specs
Methods, Technology & Standards ASTM - D7590, D6971, D6810 and D7527; DASTM4378 D6244 and DIN - VGB M416)
Properties Analyzed Active Antioxidants
Test Media Petroleum
View Details