DataPhysics Instruments USA Corp. Spinning drop tensiometer SVT 25

Description
The spinning drop video tensiometers of the SVT series are special-purpose optical instruments for measuring extremely low interfacial tensions and rheological properties. This measuring technique offers unrivalled possibilities for the analysis of surfactant effectiveness in the development of emulsions or in the enhanced oil recovery. The Spinning drop video tensiometer SVT 25 is a compact optical measuring instrument for the determination of low to ultra-low interfacial tensions and rheological interface properties. Highest precision and reproducibility of the measuring results is guaranteed by a well-established measuring technique and first grade mechanical and optical components. Due to state of the art electronic components the SVT 25 can be operated intuitively via the TP 50 control panel. For an efficient measuring procedure the measuring cell, with the rotating capillary, is mounted on a tilting table, which allows the operator to easily move the drop of interest into the camera view. The fast 6.5-fold zoom lens with fine focus enables an analysis of small and large drops alike. Due to the high-performance camera with USB 3 interface the spinning drop can be analyzed with exceptional resolution. Fast processes e.g. during oscillation experiments can be captured with up to 3250 frames/s. Once detected the drop is automatically tracked by the movable camera. A highly dynamic measurement drive creates a uniform rotation even at highest rotational velocities of up to 20 000 rev/min. In addition it allows for sinusoidal changes in revolution speed for oscillation measurements and for rapid rotational velocity steps with a max. acceleration of up to 500 rev/s2.Samples can be easily placed inside the SVT 25, within seconds, due to fast-exchange capillaries with perfect fitting accuracy. Hence the highest throughput rates can be assured. In order to avoid extensive cleaning procedures disposable glass tubes with corresponding holders can also be used for the measurement. The observation windows of the measuring cells for the SVT 25 can be easily removed by opening just two knurled screws and are easy to clean in case they came into contact with sample material. Temperatures within the range of -30 °C to 180 °C can be reached inside the temperature controlled measuring cells. This facilitates the recreation of many different environmental conditions. Due to a specially designed capillary and a resulting higher pressure tolerance the SVT 25 can even be used with water-based solutions at up to 130 °C.
Description
The spinning drop video tensiometers of the SVT series are special-purpose optical instruments for measuring extremely low interfacial tensions and rheological properties. This measuring technique offers unrivalled possibilities for the analysis of surfactant effectiveness in the development of emulsions or in the enhanced oil recovery. The Spinning drop video tensiometer SVT 25 is a compact optical measuring instrument for the determination of low to ultra-low interfacial tensions and rheological interface properties. Highest precision and reproducibility of the measuring results is guaranteed by a well-established measuring technique and first grade mechanical and optical components. Due to state of the art electronic components the SVT 25 can be operated intuitively via the TP 50 control panel. For an efficient measuring procedure the measuring cell, with the rotating capillary, is mounted on a tilting table, which allows the operator to easily move the drop of interest into the camera view. The fast 6.5-fold zoom lens with fine focus enables an analysis of small and large drops alike. Due to the high-performance camera with USB 3 interface the spinning drop can be analyzed with exceptional resolution. Fast processes e.g. during oscillation experiments can be captured with up to 3250 frames/s. Once detected the drop is automatically tracked by the movable camera. A highly dynamic measurement drive creates a uniform rotation even at highest rotational velocities of up to 20 000 rev/min. In addition it allows for sinusoidal changes in revolution speed for oscillation measurements and for rapid rotational velocity steps with a max. acceleration of up to 500 rev/s2.Samples can be easily placed inside the SVT 25, within seconds, due to fast-exchange capillaries with perfect fitting accuracy. Hence the highest throughput rates can be assured. In order to avoid extensive cleaning procedures disposable glass tubes with corresponding holders can also be used for the measurement. The observation windows of the measuring cells for the SVT 25 can be easily removed by opening just two knurled screws and are easy to clean in case they came into contact with sample material. Temperatures within the range of -30 °C to 180 °C can be reached inside the temperature controlled measuring cells. This facilitates the recreation of many different environmental conditions. Due to a specially designed capillary and a resulting higher pressure tolerance the SVT 25 can even be used with water-based solutions at up to 130 °C.

Suppliers

Company
Product
Description
Supplier Links
Spinning drop tensiometer - SVT 25 - DataPhysics Instruments USA Corp.
Charlotte, NC, United States
Spinning drop tensiometer
SVT 25
Spinning drop tensiometer SVT 25
The spinning drop video tensiometers of the SVT series are special-purpose optical instruments for measuring extremely low interfacial tensions and rheological properties. This measuring technique offers unrivalled possibilities for the analysis of surfactant effectiveness in the development of emulsions or in the enhanced oil recovery. The Spinning drop video tensiometer SVT 25 is a compact optical measuring instrument for the determination of low to ultra-low interfacial tensions and rheological interface properties. Highest precision and reproducibility of the measuring results is guaranteed by a well-established measuring technique and first grade mechanical and optical components. Due to state of the art electronic components the SVT 25 can be operated intuitively via the TP 50 control panel. For an efficient measuring procedure the measuring cell, with the rotating capillary, is mounted on a tilting table, which allows the operator to easily move the drop of interest into the camera view. The fast 6.5-fold zoom lens with fine focus enables an analysis of small and large drops alike. Due to the high-performance camera with USB 3 interface the spinning drop can be analyzed with exceptional resolution. Fast processes e.g. during oscillation experiments can be captured with up to 3250 frames/s. Once detected the drop is automatically tracked by the movable camera. A highly dynamic measurement drive creates a uniform rotation even at highest rotational velocities of up to 20 000 rev/min. In addition it allows for sinusoidal changes in revolution speed for oscillation measurements and for rapid rotational velocity steps with a max. acceleration of up to 500 rev/s2.Samples can be easily placed inside the SVT 25, within seconds, due to fast-exchange capillaries with perfect fitting accuracy. Hence the highest throughput rates can be assured. In order to avoid extensive cleaning procedures disposable glass tubes with corresponding holders can also be used for the measurement. The observation windows of the measuring cells for the SVT 25 can be easily removed by opening just two knurled screws and are easy to clean in case they came into contact with sample material. Temperatures within the range of -30 °C to 180 °C can be reached inside the temperature controlled measuring cells. This facilitates the recreation of many different environmental conditions. Due to a specially designed capillary and a resulting higher pressure tolerance the SVT 25 can even be used with water-based solutions at up to 130 °C.

The spinning drop video tensiometers of the SVT series are special-purpose optical instruments for measuring extremely low interfacial tensions and rheological properties. This measuring technique offers unrivalled possibilities for the analysis of surfactant effectiveness in the development of emulsions or in the enhanced oil recovery. The Spinning drop video tensiometer SVT 25 is a compact optical measuring instrument for the determination of low to ultra-low interfacial tensions and rheological interface properties. Highest precision and reproducibility of the measuring results is guaranteed by a well-established measuring technique and first grade mechanical and optical components. Due to state of the art electronic components the SVT 25 can be operated intuitively via the TP 50 control panel. For an efficient measuring procedure the measuring cell, with the rotating capillary, is mounted on a tilting table, which allows the operator to easily move the drop of interest into the camera view. The fast 6.5-fold zoom lens with fine focus enables an analysis of small and large drops alike. Due to the high-performance camera with USB 3 interface the spinning drop can be analyzed with exceptional resolution. Fast processes e.g. during oscillation experiments can be captured with up to 3250 frames/s. Once detected the drop is automatically tracked by the movable camera. A highly dynamic measurement drive creates a uniform rotation even at highest rotational velocities of up to 20 000 rev/min. In addition it allows for sinusoidal changes in revolution speed for oscillation measurements and for rapid rotational velocity steps with a max. acceleration of up to 500 rev/s2.Samples can be easily placed inside the SVT 25, within seconds, due to fast-exchange capillaries with perfect fitting accuracy. Hence the highest throughput rates can be assured. In order to avoid extensive cleaning procedures disposable glass tubes with corresponding holders can also be used for the measurement. The observation windows of the measuring cells for the SVT 25 can be easily removed by opening just two knurled screws and are easy to clean in case they came into contact with sample material. Temperatures within the range of -30 °C to 180 °C can be reached inside the temperature controlled measuring cells. This facilitates the recreation of many different environmental conditions. Due to a specially designed capillary and a resulting higher pressure tolerance the SVT 25 can even be used with water-based solutions at up to 130 °C.

Supplier's Site

Technical Specifications

  DataPhysics Instruments USA Corp.
Product Category Property Testing Equipment
Product Number SVT 25
Product Name Spinning drop tensiometer
Properties Analyzed Surface Energy / Tension
Unlock Full Specs
to access all available technical data

Similar Products

Manual Densometers - 4118N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
Analytical Ferrography Laboratory - T2FM 500 - AMETEK Spectro Scientific
Specs
Properties Analyzed Wear / Abrasion
Test Media Fuel / Fuel Materials
Display & Special Features PC Interface / Networkable
View Details
Dynamic Contact Angle Measuring Devices and Force Tensiometers - DCAT 15 - DataPhysics Instruments USA Corp.
Specs
Properties Analyzed Surface Energy / Tension; Wettability / Contact Angle
View Details
Ruler Antioxidant Monitoring -  - Fluitec International
Fluitec International
Specs
Methods, Technology & Standards ASTM - D7590, D6971, D6810 and D7527; DASTM4378 D6244 and DIN - VGB M416)
Properties Analyzed Active Antioxidants
Test Media Petroleum
View Details