DataPhysics Instruments USA Corp. Optical Contact Angle Goniometers and Drop Shape Analysis System OCA 15EC

Description
The OCA 15EC is the entry level measuring device for professional contact angle measurements and drop shape analysis. The sample table of the OCA 15EC can slide freely in X- and Y-direction and is locked into position with its switchable magnetic base. In Z-direction the sample table is adjustable using precision mechanics with a hand wheel. The fast 6.5-fold zoom lens with manual focus and adjustable observation angle in combination with the USB 3 camera ensures pin-sharp drop images and facilitates the effortless analysis with the software. With a single direct dosing system SD-DM or a double direct dosing system DD-DM liquids can be positioned and dosed with one or two electronic syringe modules ESr-N, respectively. Direct tubeless dosing of the syringe content and the ability to use cost-saving disposable syringes and needles allow for short preparation times and minimal cleaning efforts. Even though the OCA 15EC is a high precision measuring device designed for laboratory use, it is highly mobile and can effortlessly be taken apart with two star grip screws and be stored securely in a transport case.
Description
The OCA 15EC is the entry level measuring device for professional contact angle measurements and drop shape analysis. The sample table of the OCA 15EC can slide freely in X- and Y-direction and is locked into position with its switchable magnetic base. In Z-direction the sample table is adjustable using precision mechanics with a hand wheel. The fast 6.5-fold zoom lens with manual focus and adjustable observation angle in combination with the USB 3 camera ensures pin-sharp drop images and facilitates the effortless analysis with the software. With a single direct dosing system SD-DM or a double direct dosing system DD-DM liquids can be positioned and dosed with one or two electronic syringe modules ESr-N, respectively. Direct tubeless dosing of the syringe content and the ability to use cost-saving disposable syringes and needles allow for short preparation times and minimal cleaning efforts. Even though the OCA 15EC is a high precision measuring device designed for laboratory use, it is highly mobile and can effortlessly be taken apart with two star grip screws and be stored securely in a transport case.

Suppliers

Company
Product
Description
Supplier Links
Optical Contact Angle Goniometers and Drop Shape Analysis System - OCA 15EC - DataPhysics Instruments USA Corp.
Charlotte, NC, United States
Optical Contact Angle Goniometers and Drop Shape Analysis System
OCA 15EC
Optical Contact Angle Goniometers and Drop Shape Analysis System OCA 15EC
The OCA 15EC is the entry level measuring device for professional contact angle measurements and drop shape analysis. The sample table of the OCA 15EC can slide freely in X- and Y-direction and is locked into position with its switchable magnetic base. In Z-direction the sample table is adjustable using precision mechanics with a hand wheel. The fast 6.5-fold zoom lens with manual focus and adjustable observation angle in combination with the USB 3 camera ensures pin-sharp drop images and facilitates the effortless analysis with the software. With a single direct dosing system SD-DM or a double direct dosing system DD-DM liquids can be positioned and dosed with one or two electronic syringe modules ESr-N, respectively. Direct tubeless dosing of the syringe content and the ability to use cost-saving disposable syringes and needles allow for short preparation times and minimal cleaning efforts. Even though the OCA 15EC is a high precision measuring device designed for laboratory use, it is highly mobile and can effortlessly be taken apart with two star grip screws and be stored securely in a transport case.

The OCA 15EC is the entry level measuring device for professional contact angle measurements and drop shape analysis. The sample table of the OCA 15EC can slide freely in X- and Y-direction and is locked into position with its switchable magnetic base. In Z-direction the sample table is adjustable using precision mechanics with a hand wheel. The fast 6.5-fold zoom lens with manual focus and adjustable observation angle in combination with the USB 3 camera ensures pin-sharp drop images and facilitates the effortless analysis with the software. With a single direct dosing system SD-DM or a double direct dosing system DD-DM liquids can be positioned and dosed with one or two electronic syringe modules ESr-N, respectively. Direct tubeless dosing of the syringe content and the ability to use cost-saving disposable syringes and needles allow for short preparation times and minimal cleaning efforts. Even though the OCA 15EC is a high precision measuring device designed for laboratory use, it is highly mobile and can effortlessly be taken apart with two star grip screws and be stored securely in a transport case.

Supplier's Site

Technical Specifications

  DataPhysics Instruments USA Corp.
Product Category Property Testing Equipment
Product Number OCA 15EC
Product Name Optical Contact Angle Goniometers and Drop Shape Analysis System
Properties Analyzed Wettability / Contact Angle
Unlock Full Specs
to access all available technical data

Similar Products

Manual Densometers - 4110N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Texture Analysis; Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
Biodiesel Blend Analyzer - InfraCal 2 ATR-B - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM D7371 and EN 14078
Test Media Fuel / Fuel Materials
Mounting / Loading Options Benchtop or Laboratory
View Details
Melt Flow Testers -  - Instron®
Specs
Properties Analyzed Pour Point; Texture Analysis; Melt Flow Index (MFI); Processability / Plasticity
Test Media Polymers/Organics
Display & Special Features Digital; PC Interface / Networkable; SPC Software or Capability
View Details
Portable Contact Angle Goniometer - PCA 200 - DataPhysics Instruments USA Corp.
DataPhysics Instruments USA Corp.
Specs
Properties Analyzed Wettability / Contact Angle
View Details