Data Device Corporation (DDC) S/R-D 6 channel Converter PCI Card (MFB) SB-3624xIx

Description
Description: The SB-3624XIX-3L0 is a PCI card that contains six channels of fully independent Synchro or Resolver-to-digital conversion. For each channel the conversion process is implemented using a DDC RD-19230 16-bit monolithic converter and a thin-film resistor network or Scott-T transformer. The reference oscillator comes in two variations which support voltages up to 26 Vrms or 115 Vrms with input frequencies from 57 to 7 kHz. Each channel has an independent solid-state signal and reference input. Transformer isolation is available for 90 V Synchro applications. Signal connections are provided through a 68-pin mini D-type connector (P1). The RD-19230 converter has an incremental encoder output, "A quad B", which consists of the A, B, and Zero Index (ZI) outputs. Other features include a self-test mode that places predetermined angular values on the input channels, a turns counter to keep track of the number of rotations the synchro or resolver has made, and direction information to determine if the converter is counting up or down. APPLICATIONS Applications include modern, high performance industrial and military position feedback and control systems. Typical motion feedback applications include: Motor Control Machine Tool Control Antenna Control Robotics Gimbal Control Process Control Systems Engineering Development Production Test The SB-3624XIX-3L0 is supplied with a Windows Graphical User Interface (GUI) and software support for Linux. LabVIEW support for Windows also available.
Description
Description: The SB-3624XIX-3L0 is a PCI card that contains six channels of fully independent Synchro or Resolver-to-digital conversion. For each channel the conversion process is implemented using a DDC RD-19230 16-bit monolithic converter and a thin-film resistor network or Scott-T transformer. The reference oscillator comes in two variations which support voltages up to 26 Vrms or 115 Vrms with input frequencies from 57 to 7 kHz. Each channel has an independent solid-state signal and reference input. Transformer isolation is available for 90 V Synchro applications. Signal connections are provided through a 68-pin mini D-type connector (P1). The RD-19230 converter has an incremental encoder output, "A quad B", which consists of the A, B, and Zero Index (ZI) outputs. Other features include a self-test mode that places predetermined angular values on the input channels, a turns counter to keep track of the number of rotations the synchro or resolver has made, and direction information to determine if the converter is counting up or down. APPLICATIONS Applications include modern, high performance industrial and military position feedback and control systems. Typical motion feedback applications include: Motor Control Machine Tool Control Antenna Control Robotics Gimbal Control Process Control Systems Engineering Development Production Test The SB-3624XIX-3L0 is supplied with a Windows Graphical User Interface (GUI) and software support for Linux. LabVIEW support for Windows also available.

Suppliers

Company
Product
Description
Supplier Links
S/R-D 6 channel Converter PCI Card (MFB) - SB-3624xIx - Data Device Corporation (DDC)
Bohemia, NY, USA
S/R-D 6 channel Converter PCI Card (MFB)
SB-3624xIx
S/R-D 6 channel Converter PCI Card (MFB) SB-3624xIx
Description: The SB-3624XIX-3L0 is a PCI card that contains six channels of fully independent Synchro or Resolver-to-digital conversion. For each channel the conversion process is implemented using a DDC RD-19230 16-bit monolithic converter and a thin-film resistor network or Scott-T transformer. The reference oscillator comes in two variations which support voltages up to 26 Vrms or 115 Vrms with input frequencies from 57 to 7 kHz. Each channel has an independent solid-state signal and reference input. Transformer isolation is available for 90 V Synchro applications. Signal connections are provided through a 68-pin mini D-type connector (P1). The RD-19230 converter has an incremental encoder output, "A quad B", which consists of the A, B, and Zero Index (ZI) outputs. Other features include a self-test mode that places predetermined angular values on the input channels, a turns counter to keep track of the number of rotations the synchro or resolver has made, and direction information to determine if the converter is counting up or down. APPLICATIONS Applications include modern, high performance industrial and military position feedback and control systems. Typical motion feedback applications include: Motor Control Machine Tool Control Antenna Control Robotics Gimbal Control Process Control Systems Engineering Development Production Test The SB-3624XIX-3L0 is supplied with a Windows Graphical User Interface (GUI) and software support for Linux. LabVIEW support for Windows also available.

Description:

The SB-3624XIX-3L0 is a PCI card that contains six channels of fully independent Synchro or Resolver-to-digital conversion. For each channel the conversion process is implemented using a DDC RD-19230 16-bit monolithic converter and a thin-film resistor network or Scott-T transformer. The reference oscillator comes in two variations which support voltages up to 26 Vrms or 115 Vrms with input frequencies from 57 to 7 kHz.

Each channel has an independent solid-state signal and reference input. Transformer isolation is available for 90 V Synchro applications. Signal connections are provided through a 68-pin mini D-type connector (P1). The RD-19230 converter has an incremental encoder output, "A quad B", which consists of the A, B, and Zero Index (ZI) outputs. Other features include a self-test mode that places predetermined angular values on the input channels, a turns counter to keep track of the number of rotations the synchro or resolver has made, and direction information to determine if the converter is counting up or down.

APPLICATIONS

Applications include modern, high performance industrial and military position feedback and control systems.

Typical motion feedback applications include:

  • Motor Control
  • Machine Tool Control
  • Antenna Control
  • Robotics
  • Gimbal Control
  • Process Control Systems
  • Engineering Development
  • Production Test

The SB-3624XIX-3L0 is supplied with a Windows Graphical User Interface (GUI) and software support for Linux. LabVIEW support for Windows also available.

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category PCI Products
Product Number SB-3624xIx
Product Name S/R-D 6 channel Converter PCI Card (MFB)
Technology PCI
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express EtherNet/IP Card -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Technology PCI
View Details
AceXtreme® MIL-STD-1553 & ARINC 429 PCI & cPCI Card (DABD) - BU-67107i, BU-67107T - Data Device Corporation (DDC)
Specs
Technology PCI
Form Factor Full
Number of Ports 4
View Details
2 Slot -  - Magma
Specs
Technology PCI
Form Factor Full
PCI Data Bus 64Bit
View Details