Data Device Corporation (DDC) 28V 200A 2-Channel High-Power Solid-State Power Controller (RPC) RP-26321000NX

Description
DDC's 2-channel high-power solid state power controller (SSPC) board controls, protects, and continuously monitors up to 100A per channel to two independent electrical system loads. Benefits High Reliability 25x Improvement in MTBF, Compared with Mechanical Switches, Breakers, and Relays Very Rapid Short Circuit Deactivation Protects Wires, Loads, and SSPCs Improved Mission Safety and Longevity Greater System Protection I²T Overload Protection Avoids Nuisance Trips Greater Controlled Rise/Fall Time for EMI Reduction, Reduced Inrush Currents Provides Prognostics/Diagnost ics Data Enables Preventive and Automated Maintenance Power Profiling and Analysis More Efficiency Reduced Weight and Volume Low Power Dissipation Crew Off-loading Energy Savings Through Load Shedding and Load Prioritization Programmability Allows for Increase in Up-time and Mission Readiness Cost Savings Weight and Integration Savings Programmability Allows for Minimum Inventory Minimized Maintenance and Support Field Upgradability Provides Protection from Obsolescence Applications Military Land Vehicles Commercial Trucks Industrial Controls Military/Commercial Ships Weapon Systems Unmanned Vehicles
Description
DDC's 2-channel high-power solid state power controller (SSPC) board controls, protects, and continuously monitors up to 100A per channel to two independent electrical system loads. Benefits High Reliability 25x Improvement in MTBF, Compared with Mechanical Switches, Breakers, and Relays Very Rapid Short Circuit Deactivation Protects Wires, Loads, and SSPCs Improved Mission Safety and Longevity Greater System Protection I²T Overload Protection Avoids Nuisance Trips Greater Controlled Rise/Fall Time for EMI Reduction, Reduced Inrush Currents Provides Prognostics/Diagnost ics Data Enables Preventive and Automated Maintenance Power Profiling and Analysis More Efficiency Reduced Weight and Volume Low Power Dissipation Crew Off-loading Energy Savings Through Load Shedding and Load Prioritization Programmability Allows for Increase in Up-time and Mission Readiness Cost Savings Weight and Integration Savings Programmability Allows for Minimum Inventory Minimized Maintenance and Support Field Upgradability Provides Protection from Obsolescence Applications Military Land Vehicles Commercial Trucks Industrial Controls Military/Commercial Ships Weapon Systems Unmanned Vehicles

Suppliers

Company
Product
Description
Supplier Links
28V 200A 2-Channel High-Power Solid-State Power Controller (RPC) - RP-26321000NX - Data Device Corporation (DDC)
Bohemia, NY, USA
28V 200A 2-Channel High-Power Solid-State Power Controller (RPC)
RP-26321000NX
28V 200A 2-Channel High-Power Solid-State Power Controller (RPC) RP-26321000NX
DDC's 2-channel high-power solid state power controller (SSPC) board controls, protects, and continuously monitors up to 100A per channel to two independent electrical system loads. Benefits High Reliability 25x Improvement in MTBF, Compared with Mechanical Switches, Breakers, and Relays Very Rapid Short Circuit Deactivation Protects Wires, Loads, and SSPCs Improved Mission Safety and Longevity Greater System Protection I²T Overload Protection Avoids Nuisance Trips Greater Controlled Rise/Fall Time for EMI Reduction, Reduced Inrush Currents Provides Prognostics/Diagnost ics Data Enables Preventive and Automated Maintenance Power Profiling and Analysis More Efficiency Reduced Weight and Volume Low Power Dissipation Crew Off-loading Energy Savings Through Load Shedding and Load Prioritization Programmability Allows for Increase in Up-time and Mission Readiness Cost Savings Weight and Integration Savings Programmability Allows for Minimum Inventory Minimized Maintenance and Support Field Upgradability Provides Protection from Obsolescence Applications Military Land Vehicles Commercial Trucks Industrial Controls Military/Commercial Ships Weapon Systems Unmanned Vehicles

DDC's 2-channel high-power solid state power controller (SSPC) board controls, protects, and continuously monitors up to 100A per channel to two independent electrical system loads.

Benefits

  • High Reliability
    • 25x Improvement in MTBF, Compared with Mechanical Switches, Breakers, and Relays
    • Very Rapid Short Circuit Deactivation Protects Wires, Loads, and SSPCs
    • Improved Mission Safety and Longevity
  • Greater System Protection
    • I²T Overload Protection Avoids Nuisance Trips
    • Greater Controlled Rise/Fall Time for EMI Reduction, Reduced Inrush Currents
    • Provides Prognostics/Diagnostics Data
    • Enables Preventive and Automated Maintenance
    • Power Profiling and Analysis
  • More Efficiency
    • Reduced Weight and Volume
    • Low Power Dissipation
    • Crew Off-loading
    • Energy Savings Through Load Shedding and Load Prioritization
    • Programmability Allows for Increase in Up-time and Mission Readiness
  • Cost Savings
    • Weight and Integration Savings
    • Programmability Allows for Minimum Inventory
    • Minimized Maintenance and Support
    • Field Upgradability Provides Protection from Obsolescence

Applications

  • Military Land Vehicles
  • Commercial Trucks
  • Industrial Controls
  • Military/Commercial Ships
  • Weapon Systems
  • Unmanned Vehicles
Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Solid State Power Controllers (SSPC)
Product Number RP-26321000NX
Product Name 28V 200A 2-Channel High-Power Solid-State Power Controller (RPC)
SSPC Type DC Controller; Programmable
Mounting PCBoard
Features Instant Trip Protection; Thermal Memory; True I2t Protection
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Power Controller - ACVC100 - Backer Hotwatt Inc.
Specs
SSPC Type AC Controller (optional feature); DC Controller (optional feature)
Mounting Bracket (Flange) Mount
Input Voltage (Control Signal) Range 120 to 240 volts
View Details
Switch Mode Controller -  - TT Semiconductor, Inc.
TT Semiconductor, Inc.
Specs
SSPC Type DC Controller
Mounting Socket or Plug-in Style
Load Voltage Range 10 to 120 volts
View Details
28V 16-Channel Solid-State Power Controller (RPC) - RP-26200 - Data Device Corporation (DDC)
Specs
Mounting PCBoard
Analog Channels 16
Maximum Switching Current ? to 238 amps
View Details
Dual USB Port Power Supply Controller - Covering the Commercial Temperature Range of 0°C to +70°C - ISL61852CCRZ - Renesas Electronics Corporation
Specs
SSPC Type DC Controller
Mounting PCBoard
Features Over-Current Protection
View Details