Data Device Corporation (DDC) 28V 16-Channel Solid-State Power Controller (RPC) RP-26200

Description
The RP-26200 multi-channel board, part of our EDGE Power Controller Series, protects wiring and controls power for up to sixteen independent subsystems. EDGE Power Controller series products use high efficiency switching MOSFETs and on board microcontrollers to implement a highly integrated power control solution. The device continuously monitors power on each output and trips the relevant channel during an overload or short circuit condition. Additionally, it interrupts the system controller if one or more of the programmed system thresholds are crossed. Communication, control and programming are through the J1939 compatible CAN bus.
Description
The RP-26200 multi-channel board, part of our EDGE Power Controller Series, protects wiring and controls power for up to sixteen independent subsystems. EDGE Power Controller series products use high efficiency switching MOSFETs and on board microcontrollers to implement a highly integrated power control solution. The device continuously monitors power on each output and trips the relevant channel during an overload or short circuit condition. Additionally, it interrupts the system controller if one or more of the programmed system thresholds are crossed. Communication, control and programming are through the J1939 compatible CAN bus.

Suppliers

Company
Product
Description
Supplier Links
28V 16-Channel Solid-State Power Controller (RPC) - RP-26200 - Data Device Corporation (DDC)
Bohemia, NY, USA
28V 16-Channel Solid-State Power Controller (RPC)
RP-26200
28V 16-Channel Solid-State Power Controller (RPC) RP-26200
The RP-26200 multi-channel board, part of our EDGE Power Controller Series, protects wiring and controls power for up to sixteen independent subsystems. EDGE Power Controller series products use high efficiency switching MOSFETs and on board microcontrollers to implement a highly integrated power control solution. The device continuously monitors power on each output and trips the relevant channel during an overload or short circuit condition. Additionally, it interrupts the system controller if one or more of the programmed system thresholds are crossed. Communication, control and programming are through the J1939 compatible CAN bus.

The RP-26200 multi-channel board, part of our EDGE Power Controller Series, protects wiring and controls power for up to sixteen independent subsystems. EDGE Power Controller series products use high efficiency switching MOSFETs and on board microcontrollers to implement a highly integrated power control solution. The device continuously monitors power on each output and trips the relevant channel during an overload or short circuit condition. Additionally, it interrupts the system controller if one or more of the programmed system thresholds are crossed. Communication, control and programming are through the J1939 compatible CAN bus.

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Solid State Power Controllers (SSPC)
Product Number RP-26200
Product Name 28V 16-Channel Solid-State Power Controller (RPC)
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Power Controller - ACVC100 - Backer Hotwatt Inc.
Specs
SSPC Type AC Controller (optional feature); DC Controller (optional feature)
Mounting Bracket (Flange) Mount
Input Voltage (Control Signal) Range 120 to 240 volts
View Details
28V 16-Channel Solid-State Power Controller (RPC) - RP-2621x000 - Data Device Corporation (DDC)
Specs
SSPC Type DC Controller; Programmable
Mounting PCBoard
Features Instant Trip Protection; Thermal Memory; True I2t Protection
View Details
Three Phase, 3-Leg, zero cross SSR Power Controller - CS3 - Chromalox
Specs
SSPC Type AC Controller (optional feature); DC Controller (optional feature)
Mounting DIN
Features Built-in Heat Sink; Visual Indicator
View Details
Solid State Power Controllers -  - Safran Electrical & Power
Safran Electrical & Power
Specs
SSPC Type AC Controller; DC Controller
View Details