Data Device Corporation (DDC) 28V 32-Channel, Light-Weight Solid-State Power Controller (RPC) RP-2032151xD0

Description
The RP-2032151XD0 Solid State Power Controller (SSPC) is based on DDC's latest generation of multi-channel SSPC boards and can distribute and control 120A to 32 independent subsystems in a 3 pound compact module. Benefits Smart Power Management Intelligent Overcurrent Protection Programmability and Flexibility: Reconfigure Trip Levels, Channel Paralleling, Power-up Defaults Network Control: Load Channel Control and Status, Channel Reconfiguration, BIT Vehicle Health and Diagnostics: Autonomous Operation, Load Protection and Monitoring, Alarms Compared with Electromechanical Breakers and Relays Reduce SWaP 7x Improvement in Power/Volume Density 5x Improvement in Power/Weight Density 70% Reduction in Dissipated Power Higher Reliability and Longer Life Over 25x Improvement in MTBF No Vibration-Sensitive Contacts or Wearing Parts Reduced EMI Resulting from Controlled Switching Time Applications Military Land Vehicles Commercial Trucks Industrial Controls Ships Weapon Systems Unmanned Vehicles
Description
The RP-2032151XD0 Solid State Power Controller (SSPC) is based on DDC's latest generation of multi-channel SSPC boards and can distribute and control 120A to 32 independent subsystems in a 3 pound compact module. Benefits Smart Power Management Intelligent Overcurrent Protection Programmability and Flexibility: Reconfigure Trip Levels, Channel Paralleling, Power-up Defaults Network Control: Load Channel Control and Status, Channel Reconfiguration, BIT Vehicle Health and Diagnostics: Autonomous Operation, Load Protection and Monitoring, Alarms Compared with Electromechanical Breakers and Relays Reduce SWaP 7x Improvement in Power/Volume Density 5x Improvement in Power/Weight Density 70% Reduction in Dissipated Power Higher Reliability and Longer Life Over 25x Improvement in MTBF No Vibration-Sensitive Contacts or Wearing Parts Reduced EMI Resulting from Controlled Switching Time Applications Military Land Vehicles Commercial Trucks Industrial Controls Ships Weapon Systems Unmanned Vehicles

Suppliers

Company
Product
Description
Supplier Links
28V 32-Channel, Light-Weight Solid-State Power Controller (RPC) - RP-2032151xD0 - Data Device Corporation (DDC)
Bohemia, NY, USA
28V 32-Channel, Light-Weight Solid-State Power Controller (RPC)
RP-2032151xD0
28V 32-Channel, Light-Weight Solid-State Power Controller (RPC) RP-2032151xD0
The RP-2032151XD0 Solid State Power Controller (SSPC) is based on DDC's latest generation of multi-channel SSPC boards and can distribute and control 120A to 32 independent subsystems in a 3 pound compact module. Benefits Smart Power Management Intelligent Overcurrent Protection Programmability and Flexibility: Reconfigure Trip Levels, Channel Paralleling, Power-up Defaults Network Control: Load Channel Control and Status, Channel Reconfiguration, BIT Vehicle Health and Diagnostics: Autonomous Operation, Load Protection and Monitoring, Alarms Compared with Electromechanical Breakers and Relays Reduce SWaP 7x Improvement in Power/Volume Density 5x Improvement in Power/Weight Density 70% Reduction in Dissipated Power Higher Reliability and Longer Life Over 25x Improvement in MTBF No Vibration-Sensitive Contacts or Wearing Parts Reduced EMI Resulting from Controlled Switching Time Applications Military Land Vehicles Commercial Trucks Industrial Controls Ships Weapon Systems Unmanned Vehicles

The RP-2032151XD0 Solid State Power Controller (SSPC) is based on DDC's latest generation of multi-channel SSPC boards and can distribute and control 120A to 32 independent subsystems in a 3 pound compact module.

Benefits

  • Smart Power Management
    • Intelligent Overcurrent Protection
    • Programmability and Flexibility: Reconfigure Trip Levels, Channel Paralleling, Power-up Defaults
    • Network Control: Load Channel Control and Status, Channel Reconfiguration, BIT
    • Vehicle Health and Diagnostics: Autonomous Operation, Load Protection and Monitoring, Alarms
  • Compared with Electromechanical Breakers and Relays
    • Reduce SWaP
      • 7x Improvement in Power/Volume Density
      • 5x Improvement in Power/Weight Density
      • 70% Reduction in Dissipated Power
    • Higher Reliability and Longer Life
      • Over 25x Improvement in MTBF
      • No Vibration-Sensitive Contacts or Wearing Parts
      • Reduced EMI Resulting from Controlled Switching Time

Applications

  • Military Land Vehicles
  • Commercial Trucks
  • Industrial Controls
  • Ships
  • Weapon Systems
  • Unmanned Vehicles
Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Solid State Power Controllers (SSPC)
Product Number RP-2032151xD0
Product Name 28V 32-Channel, Light-Weight Solid-State Power Controller (RPC)
SSPC Type DC Controller; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Power Controller - ACVC100 - Backer Hotwatt Inc.
Specs
SSPC Type AC Controller (optional feature); DC Controller (optional feature)
Mounting Bracket (Flange) Mount
Input Voltage (Control Signal) Range 120 to 240 volts
View Details
Multi-Channel 115V AC Solid-State Power Controller (RPC) - RP-27001X - Data Device Corporation (DDC)
Specs
SSPC Type AC Controller; Programmable
Mounting PCBoard
Features Instant Trip Protection; Thermal Memory; True I2t Protection
View Details
Three Phase, 3-Leg, zero cross SSR Power Controller - CS3 - Chromalox
Specs
SSPC Type AC Controller (optional feature); DC Controller (optional feature)
Mounting DIN
Features Built-in Heat Sink; Visual Indicator
View Details
Solid State Power Controllers -  - Safran Electrical & Power
Safran Electrical & Power
Specs
SSPC Type AC Controller; DC Controller
View Details