Data Device Corporation (DDC) AceXtreme™ MIL-STD-1553 & ARINC 429 PMC Card (DABD) BU-67107F/M

Description
The BU-67107F/M series contains up to 16 Receive and 6 Transmit ARINC 429 channels and is optionally available with up to four MIL-STD-1553 channels (Multi-IO) for use in systems that interface to both 1553 and 429. The ARINC 429 model is a perfect fit for commercial aerospace applications while the multi-IO model is a perfect fit for military cargo aircraft, helicopters, and other platforms that use both 1553 and 429. The card includes the AceXtreme® MIL-STD-1553 C Software Development Kit (SDK), and the AceXtreme ARINC 429 C SDK, along with drivers to support all modes of operation for Linux, VxWorks and Windows 2000/XP/Vista/7, including source code samples and detailed documentation. A common SDK exists across all operating systems for all cards allowing the programmer portability across different platforms. The BusTrACEr Graphical User Interface is optionally available and has point and click application source code generation capability to reduce risk and shorten development cycles. BENEFITS Rugged PMC Design for Harsh Environments Proven & Reliable Technology Unique I/O Mix & High Channel Count Reduces: Space, Power, Weight, Cost C Application Code Generation GUI Shortens Development Cycle and Reduces Risk IRIG-106 Chapter 10 On Board Formatting User Selectable BC Disable/Tx Inhibit per 1553 channel On-Board DMA Engine for Low CPU/PCI Utilization APPLICATIONS Systems Integration Labs Simulators Production Test Labs Box Level Testing and Debugging Software Development Mission Computers Displays Digital Data Recorders Radar Systems/Situational Awareness Commercial Aerospace
Description
The BU-67107F/M series contains up to 16 Receive and 6 Transmit ARINC 429 channels and is optionally available with up to four MIL-STD-1553 channels (Multi-IO) for use in systems that interface to both 1553 and 429. The ARINC 429 model is a perfect fit for commercial aerospace applications while the multi-IO model is a perfect fit for military cargo aircraft, helicopters, and other platforms that use both 1553 and 429. The card includes the AceXtreme® MIL-STD-1553 C Software Development Kit (SDK), and the AceXtreme ARINC 429 C SDK, along with drivers to support all modes of operation for Linux, VxWorks and Windows 2000/XP/Vista/7, including source code samples and detailed documentation. A common SDK exists across all operating systems for all cards allowing the programmer portability across different platforms. The BusTrACEr Graphical User Interface is optionally available and has point and click application source code generation capability to reduce risk and shorten development cycles. BENEFITS Rugged PMC Design for Harsh Environments Proven & Reliable Technology Unique I/O Mix & High Channel Count Reduces: Space, Power, Weight, Cost C Application Code Generation GUI Shortens Development Cycle and Reduces Risk IRIG-106 Chapter 10 On Board Formatting User Selectable BC Disable/Tx Inhibit per 1553 channel On-Board DMA Engine for Low CPU/PCI Utilization APPLICATIONS Systems Integration Labs Simulators Production Test Labs Box Level Testing and Debugging Software Development Mission Computers Displays Digital Data Recorders Radar Systems/Situational Awareness Commercial Aerospace

Suppliers

Company
Product
Description
Supplier Links
AceXtreme™ MIL-STD-1553 & ARINC 429 PMC Card (DABD) - BU-67107F/M - Data Device Corporation (DDC)
Bohemia, NY, USA
AceXtreme™ MIL-STD-1553 & ARINC 429 PMC Card (DABD)
BU-67107F/M
AceXtreme™ MIL-STD-1553 & ARINC 429 PMC Card (DABD) BU-67107F/M
The BU-67107F/M series contains up to 16 Receive and 6 Transmit ARINC 429 channels and is optionally available with up to four MIL-STD-1553 channels (Multi-IO) for use in systems that interface to both 1553 and 429. The ARINC 429 model is a perfect fit for commercial aerospace applications while the multi-IO model is a perfect fit for military cargo aircraft, helicopters, and other platforms that use both 1553 and 429. The card includes the AceXtreme® MIL-STD-1553 C Software Development Kit (SDK), and the AceXtreme ARINC 429 C SDK, along with drivers to support all modes of operation for Linux, VxWorks and Windows 2000/XP/Vista/7, including source code samples and detailed documentation. A common SDK exists across all operating systems for all cards allowing the programmer portability across different platforms. The BusTrACEr Graphical User Interface is optionally available and has point and click application source code generation capability to reduce risk and shorten development cycles. BENEFITS Rugged PMC Design for Harsh Environments Proven & Reliable Technology Unique I/O Mix & High Channel Count Reduces: Space, Power, Weight, Cost C Application Code Generation GUI Shortens Development Cycle and Reduces Risk IRIG-106 Chapter 10 On Board Formatting User Selectable BC Disable/Tx Inhibit per 1553 channel On-Board DMA Engine for Low CPU/PCI Utilization APPLICATIONS Systems Integration Labs Simulators Production Test Labs Box Level Testing and Debugging Software Development Mission Computers Displays Digital Data Recorders Radar Systems/Situational Awareness Commercial Aerospace

The BU-67107F/M series contains up to 16 Receive and 6 Transmit ARINC 429 channels and is optionally available with up to four MIL-STD-1553 channels (Multi-IO) for use in systems that interface to both 1553 and 429. The ARINC 429 model is a perfect fit for commercial aerospace applications while the multi-IO model is a perfect fit for military cargo aircraft, helicopters, and other platforms that use both 1553 and 429.

The card includes the AceXtreme® MIL-STD-1553 C Software Development Kit (SDK), and the AceXtreme ARINC 429 C SDK, along with drivers to support all modes of operation for Linux, VxWorks and Windows 2000/XP/Vista/7, including source code samples and detailed documentation. A common SDK exists across all operating systems for all cards allowing the programmer portability across different platforms. The BusTrACEr Graphical User Interface is optionally available and has point and click application source code generation capability to reduce risk and shorten development cycles.

BENEFITS

  • Rugged PMC Design for Harsh Environments
  • Proven & Reliable Technology
  • Unique I/O Mix & High Channel Count Reduces:
    • Space, Power, Weight, Cost
  • C Application Code Generation GUI Shortens Development Cycle and Reduces Risk
  • IRIG-106 Chapter 10 On Board Formatting
  • User Selectable BC Disable/Tx Inhibit per 1553 channel
  • On-Board DMA Engine for Low CPU/PCI Utilization

APPLICATIONS

  • Systems Integration Labs
  • Simulators
  • Production Test Labs
  • Box Level Testing and Debugging
  • Software Development
  • Mission Computers
  • Displays
  • Digital Data Recorders
  • Radar Systems/Situational Awareness
  • Commercial Aerospace
Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category PMC and XMC Modules
Product Number BU-67107F/M
Product Name AceXtreme™ MIL-STD-1553 & ARINC 429 PMC Card (DABD)
PMC Data Bus 32-bit
Unlock Full Specs
to access all available technical data

Similar Products

16-Bit A/D Analog Input Module, PMC Series - PMC330 - Acromag, Inc.
Specs
PMC Data Bus 32-bit
Number of Channels 32
Technology PMC
View Details
Multi-Channel MIL-STD-1553 XMC Card (DABD) - BU-67112 - Data Device Corporation (DDC)
Specs
Number of Channels 16
Technology XMC
Interface / Adapter IRIG-106 Chapter 10 MIL-STD-1553 Bus Monitor
View Details