Data Delay Devices, Inc. Logic Family 100K ECL PDU53

Description
FEATURES • Digitally programmable in 8 delay steps • Monotonic delay-versus-address variation • Precise and stable delays • Input & outputs fully 100K-ECL interfaced & buffered • Available in 16-pin DIP (600 mil) socket or SMD
Datasheet
Description
FEATURES • Digitally programmable in 8 delay steps • Monotonic delay-versus-address variation • Precise and stable delays • Input & outputs fully 100K-ECL interfaced & buffered • Available in 16-pin DIP (600 mil) socket or SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Family 100K ECL - PDU53 - Data Delay Devices, Inc.
Clifton, NJ, USA
Logic Family 100K ECL
PDU53
Logic Family 100K ECL PDU53
FEATURES • Digitally programmable in 8 delay steps • Monotonic delay-versus-address variation • Precise and stable delays • Input & outputs fully 100K-ECL interfaced & buffered • Available in 16-pin DIP (600 mil) socket or SMD

FEATURES
• Digitally programmable in 8 delay steps
• Monotonic delay-versus-address variation
• Precise and stable delays
• Input & outputs fully 100K-ECL interfaced & buffered
• Available in 16-pin DIP (600 mil) socket or SMD

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Delay Lines
Product Number PDU53
Product Name Logic Family 100K ECL
Delay Line Technology Digital
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Delay Lines - DS1033Z-15 - Lingto Electronic Limited
Specs
Time Delay 15 ns
View Details
Delay Lines & Timing Elements - 1897180 - RS Components, Ltd.
Specs
Package Type Soic
Time Delay 500 ns
View Details
Logic Family 5V CMOS - DDU7C - Data Delay Devices, Inc.
Data Delay Devices, Inc.
Specs
Delay Line Technology Digital
Delay Line Type Fixed
Package Type Surface Mount
View Details