Data Delay Devices, Inc. Logic Family FTTL DDU39F

Description
FEATURES · Ideal for “Set and Forget” applications · Multi-turn adjustment screw (approx. 15 turns) · Fits standard 16-pin DIP socket · Input & output fully TTL interfaced & buffered (10 T2L fan-out capability) · Resolution: 0.5ns typical · Adjustment range: 7ns to 25ns · Output rise time: 4ns typical · Min. input pulse width: 10ns · Power dissipation: 230mW maximum · Operating temperature: 0° to 70°C (Commercial) -55° to 125°C (Military)
Datasheet
Description
FEATURES · Ideal for “Set and Forget” applications · Multi-turn adjustment screw (approx. 15 turns) · Fits standard 16-pin DIP socket · Input & output fully TTL interfaced & buffered (10 T2L fan-out capability) · Resolution: 0.5ns typical · Adjustment range: 7ns to 25ns · Output rise time: 4ns typical · Min. input pulse width: 10ns · Power dissipation: 230mW maximum · Operating temperature: 0° to 70°C (Commercial) -55° to 125°C (Military)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Family FTTL - DDU39F - Data Delay Devices, Inc.
Clifton, NJ, USA
Logic Family FTTL
DDU39F
Logic Family FTTL DDU39F
FEATURES · Ideal for “Set and Forget” applications · Multi-turn adjustment screw (approx. 15 turns) · Fits standard 16-pin DIP socket · Input & output fully TTL interfaced & buffered (10 T2L fan-out capability) · Resolution: 0.5ns typical · Adjustment range: 7ns to 25ns · Output rise time: 4ns typical · Min. input pulse width: 10ns · Power dissipation: 230mW maximum · Operating temperature: 0° to 70°C (Commercial) -55° to 125°C (Military)

FEATURES

· Ideal for “Set and Forget” applications
· Multi-turn adjustment screw (approx. 15 turns)
· Fits standard 16-pin DIP socket
· Input & output fully TTL interfaced & buffered
(10 T2L fan-out capability)
· Resolution: 0.5ns typical
· Adjustment range: 7ns to 25ns
· Output rise time: 4ns typical
· Min. input pulse width: 10ns
· Power dissipation: 230mW maximum
· Operating temperature: 0° to 70°C (Commercial)
-55° to 125°C (Military)

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Delay Lines
Product Number DDU39F
Product Name Logic Family FTTL
Delay Line Technology Digital
Unlock Full Specs
to access all available technical data

Similar Products

Delay Lines & Timing Elements - 1898477P - RS Components, Ltd.
Specs
Package Type SOIC
View Details
Specs
Time Delay 6 ns
View Details
Logic Family 100K ECL - PDU53 - Data Delay Devices, Inc.
Data Delay Devices, Inc.
Specs
Delay Line Technology Digital
Delay Line Type Fixed
Package Type Surface Mount
View Details