Data Delay Devices, Inc. 8-Bit Low-Noise/Low-Power Delay Line 3D7418

Description
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Leading- and trailing-edge accuracy • Increment range: 0.25 through 5.0ns • Delay tolerance: 1% (See Table 1) • Temperature stability: ±3% typical (0C-70C) • Vdd stability: ±1% typical (4.75V-5.25V) • Minimum input pulse width: 10% of total delay • Programmable via 3-wire serial or 8-bit parallel interface
Datasheet
Description
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Leading- and trailing-edge accuracy • Increment range: 0.25 through 5.0ns • Delay tolerance: 1% (See Table 1) • Temperature stability: ±3% typical (0C-70C) • Vdd stability: ±1% typical (4.75V-5.25V) • Minimum input pulse width: 10% of total delay • Programmable via 3-wire serial or 8-bit parallel interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Bit Low-Noise/Low-Power Delay Line - 3D7418 - Data Delay Devices, Inc.
Clifton, NJ, USA
8-Bit Low-Noise/Low-Power Delay Line
3D7418
8-Bit Low-Noise/Low-Power Delay Line 3D7418
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Leading- and trailing-edge accuracy • Increment range: 0.25 through 5.0ns • Delay tolerance: 1% (See Table 1) • Temperature stability: ±3% typical (0C-70C) • Vdd stability: ±1% typical (4.75V-5.25V) • Minimum input pulse width: 10% of total delay • Programmable via 3-wire serial or 8-bit parallel interface

FEATURES
• All-silicon, low-power CMOS technology
• TTL/CMOS compatible inputs and outputs
• Vapor phase, IR and wave solderable
• Auto-insertable (DIP pkg.)
• Low ground bounce noise
• Leading- and trailing-edge accuracy
• Increment range: 0.25 through 5.0ns
• Delay tolerance: 1% (See Table 1)
• Temperature stability: ±3% typical (0C-70C)
• Vdd stability: ±1% typical (4.75V-5.25V)
• Minimum input pulse width: 10% of total
delay
• Programmable via 3-wire serial or 8-bit
parallel interface

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Delay Lines
Product Number 3D7418
Product Name 8-Bit Low-Noise/Low-Power Delay Line
Delay Line Technology Digital
Unlock Full Specs
to access all available technical data

Similar Products

Delay Lines & Timing Elements - 1898477P - RS Components, Ltd.
Specs
Package Type SOIC
View Details
Logic Family FTTL - DDU39F - Data Delay Devices, Inc.
Data Delay Devices, Inc.
Specs
Delay Line Technology Digital
Delay Line Type Variable
Package Type Surface Mount
View Details