Data Delay Devices, Inc. Triple Fixed Monolithic Delay Line 3D7323

Description
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Low ground bounce noise • Leading- and trailing-edge accuracy • Delay range: 6 through 6000ns • Delay tolerance: 2% or 1.0ns • Temperature stability: ±3% typ (-40C to 85C) • Vdd stability: ±1% typical (4.75V to 5.25V) • Minimum input pulse width: 20% of total delay
Datasheet
Description
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Low ground bounce noise • Leading- and trailing-edge accuracy • Delay range: 6 through 6000ns • Delay tolerance: 2% or 1.0ns • Temperature stability: ±3% typ (-40C to 85C) • Vdd stability: ±1% typical (4.75V to 5.25V) • Minimum input pulse width: 20% of total delay
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple Fixed Monolithic Delay Line - 3D7323 - Data Delay Devices, Inc.
Clifton, NJ, USA
Triple Fixed Monolithic Delay Line
3D7323
Triple Fixed Monolithic Delay Line 3D7323
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Low ground bounce noise • Leading- and trailing-edge accuracy • Delay range: 6 through 6000ns • Delay tolerance: 2% or 1.0ns • Temperature stability: ±3% typ (-40C to 85C) • Vdd stability: ±1% typical (4.75V to 5.25V) • Minimum input pulse width: 20% of total delay

FEATURES
• All-silicon, low-power CMOS technology
• TTL/CMOS compatible inputs and outputs
• Vapor phase, IR and wave solderable
• Low ground bounce noise
• Leading- and trailing-edge accuracy
• Delay range: 6 through 6000ns
• Delay tolerance: 2% or 1.0ns
• Temperature stability: ±3% typ (-40C to 85C)
• Vdd stability: ±1% typical (4.75V to 5.25V)
• Minimum input pulse width: 20% of total delay

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Delay Lines
Product Number 3D7323
Product Name Triple Fixed Monolithic Delay Line
Delay Line Technology Digital
Unlock Full Specs
to access all available technical data

Similar Products

Delay Lines & Timing Elements - 1897180 - RS Components, Ltd.
Specs
Package Type Soic
Time Delay 500 ns
View Details
Specs
Delay Line Type Fixed
Package Type Connectorized
Time Delay 1000 to 12000 ns
View Details