Data Delay Devices, Inc. Programmable 8-bit LVCMOS Delay Line 3D3418

Description
FEATURES • All-silicon, low-power 3.3V CMOS technology • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Leading- and trailing-edge accuracy • Increment range: 0.25 through 7.5ns • Delay tolerance: 1% (See Table 1) • Temperature stability: ±3% typical (0C-70C) • Vdd stability: ±1% typical (3.0V-3.6V) • Static Idd: 1.3ma typical • Minimum input pulse width: 10% of total delay • Programmable via 3-wire serial or 8-bit parallel interface
Datasheet
Description
FEATURES • All-silicon, low-power 3.3V CMOS technology • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Leading- and trailing-edge accuracy • Increment range: 0.25 through 7.5ns • Delay tolerance: 1% (See Table 1) • Temperature stability: ±3% typical (0C-70C) • Vdd stability: ±1% typical (3.0V-3.6V) • Static Idd: 1.3ma typical • Minimum input pulse width: 10% of total delay • Programmable via 3-wire serial or 8-bit parallel interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable 8-bit LVCMOS Delay Line - 3D3418 - Data Delay Devices, Inc.
Clifton, NJ, USA
Programmable 8-bit LVCMOS Delay Line
3D3418
Programmable 8-bit LVCMOS Delay Line 3D3418
FEATURES • All-silicon, low-power 3.3V CMOS technology • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Leading- and trailing-edge accuracy • Increment range: 0.25 through 7.5ns • Delay tolerance: 1% (See Table 1) • Temperature stability: ±3% typical (0C-70C) • Vdd stability: ±1% typical (3.0V-3.6V) • Static Idd: 1.3ma typical • Minimum input pulse width: 10% of total delay • Programmable via 3-wire serial or 8-bit parallel interface

FEATURES
• All-silicon, low-power 3.3V CMOS technology
• Vapor phase, IR and wave solderable
• Auto-insertable (DIP pkg.)
• Low ground bounce noise
• Leading- and trailing-edge accuracy
• Increment range: 0.25 through 7.5ns
• Delay tolerance: 1% (See Table 1)
• Temperature stability: ±3% typical (0C-70C)
• Vdd stability: ±1% typical (3.0V-3.6V)
• Static Idd: 1.3ma typical
• Minimum input pulse width: 10% of total
delay
• Programmable via 3-wire serial or 8-bit parallel interface

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Delay Lines
Product Number 3D3418
Product Name Programmable 8-bit LVCMOS Delay Line
Delay Line Technology Digital
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Delay Lines - DS1013S-150+ - Lingto Electronic Limited
Specs
Time Delay 150 ns
View Details
Delay Lines & Timing Elements - 1921498 - RS Components, Ltd.
Specs
Package Type SOIC
View Details
Specs
Delay Line Type Fixed
Package Type Connectorized
Time Delay 1000 to 12000 ns
View Details