Data Delay Devices, Inc. CMOS Monolithic Delay Line 3D3225

Description
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Leading- and trailing-edge accuracy • Delay range: 0.75ns through 3500ns • Delay tolerance: 2% or 0.5ns • Temperature stability: ±2% typical (-40C to 85C) • Vdd stability: ±1% typical (3.0V-3.6V) • Minimum input pulse width: 30% of total delay • 8-pin Gull-Wing available as drop-in replacement for hybrid delay lines
Datasheet
Description
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Leading- and trailing-edge accuracy • Delay range: 0.75ns through 3500ns • Delay tolerance: 2% or 0.5ns • Temperature stability: ±2% typical (-40C to 85C) • Vdd stability: ±1% typical (3.0V-3.6V) • Minimum input pulse width: 30% of total delay • 8-pin Gull-Wing available as drop-in replacement for hybrid delay lines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CMOS Monolithic Delay Line - 3D3225 - Data Delay Devices, Inc.
Clifton, NJ, USA
CMOS Monolithic Delay Line
3D3225
CMOS Monolithic Delay Line 3D3225
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Leading- and trailing-edge accuracy • Delay range: 0.75ns through 3500ns • Delay tolerance: 2% or 0.5ns • Temperature stability: ±2% typical (-40C to 85C) • Vdd stability: ±1% typical (3.0V-3.6V) • Minimum input pulse width: 30% of total delay • 8-pin Gull-Wing available as drop-in replacement for hybrid delay lines

FEATURES
• All-silicon, low-power CMOS technology
• TTL/CMOS compatible inputs and outputs
• Vapor phase, IR and wave solderable
• Auto-insertable (DIP pkg.)
• Low ground bounce noise
• Leading- and trailing-edge accuracy
• Delay range: 0.75ns through 3500ns
• Delay tolerance: 2% or 0.5ns
• Temperature stability: ±2% typical (-40C to 85C)
• Vdd stability: ±1% typical (3.0V-3.6V)
• Minimum input pulse width: 30% of total delay
• 8-pin Gull-Wing available as drop-in
replacement for hybrid delay lines

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Delay Lines
Product Number 3D3225
Product Name CMOS Monolithic Delay Line
Delay Line Technology Digital
Unlock Full Specs
to access all available technical data

Similar Products

Delay Lines & Timing Elements - 1921498P - RS Components, Ltd.
Specs
Package Type SOIC
View Details
Clock/Timing - Delay Lines - DS1010-200 - Lingto Electronic Limited
Specs
Time Delay 20 ns
View Details
Logic Family 5V CMOS - SMD99C - Data Delay Devices, Inc.
Data Delay Devices, Inc.
Specs
Delay Line Technology Digital
Delay Line Type Fixed
Package Type Surface Mount
View Details