Patton's CopperLink-T™ Model 2113 & 2115 T1/E1 Extenders are the perfect choice for enterprises, integrators, and service providers needing to extend T1 and E1 circuits beyond their typical reach while conserving the number of wire pairs used. With the CopperLink-T™ extenders, zero configuration is required. They operate in clear-channel mode, thereby facilitating the transparent extension of data and voice bearing circuits-including the F-bit on T1 circuits. The two active pins on the RJ connector are polarity insensitive, so you don't even need to worry about which wire you connect on the line interface. Simply take them out of the box, put them on either side of the dry copper pair, connect your T1 or E1 device and the circuit will light up immediately! The CopperLink-T™ Model 2113 extends E1 circuits to 16,100 feet (4,900 meters, nearly 5 km), while the CopperLink-T™ Model 2115 extends T1 circuits to more than 3.5 miles (18,500 feet or 5,600 meters). Both models require only two wires (one pair) to extend the TDM circuits, thereby conserving and minimizing the copper plant resources used. For these reasons, Patton's CopperLink-T™ extenders are the ideal solution for most popular applications such as T1/E1 backhaul from a remote site, T1/E1 relocation, T1/E1 extension across a campus or between buildings, and last-mile TDM delivery.
| Data Connect Enterprise, Inc. | |
|---|---|
| Product Category | Bus Extenders |
| Product Number | Model 2113 |
| Product Name | CopperLink-T T1/E1 Extender |
| Product Form Factor | A unit that can exist outside a rack or enclosure. |