Tetraglas® Needled Blanket is manufactured from 100% non-woven E-type ?berglass textile ?bers. It is used in a variety of applications and speci?cally designed for use in aerospace, automotive, construction and industrial applications. Speci?c applications include: removable pads, furnace and oven insulation, pipe insulation, power generating equipment plus many more.
TETRAGLAS® 3000 is a high temperature fabric for service temperatures to 2300°F with short excursions to 3000°F. Cloth available in a plain or satin weave and is silica cloth.
| Darco Southern, Inc. | Darco Southern, Inc. | |
|---|---|---|
| Product Category | Fabric and Fiber Insulation | Specialty Fibers, Fabrics, and Textiles |
| Product Number | 1" | 1" |
| Product Name | Tetraglas® Needled Blanket | Tetraglas® 3000 Blanket |
| Type | Thermal Insulation; Industrial Fabric; Nonwoven; Blanket or Batt | Industrial Fabric; Woven; Blanket or Batt |
| Material | EGlass; Fiberglass | Quartz / Fused Silica; Ceramic |
| Applications | Aerospace; Automotive / Transportation; Fire; OEM | Fire; OEM; Thermal Insulation |
| Performance Features | Flame or Fire Retardant |