TETRAGLAS® 3000 is a high temperature fabric for service temperatures to 2300°F with short excursions to 3000°F. Cloth available in a plain or satin weave and is silica cloth.
Tetraglas® Needled Blanket is manufactured from 100% non-woven E-type ?berglass textile ?bers. It is used in a variety of applications and speci?cally designed for use in aerospace, automotive, construction and industrial applications. Speci?c applications include: removable pads, furnace and oven insulation, pipe insulation, power generating equipment plus many more.
| Darco Southern, Inc. | Darco Southern, Inc. | |
|---|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles | Fabric and Fiber Insulation |
| Product Number | 1/2" | 1/2" |
| Product Name | Tetraglas® 3000 Blanket | Tetraglas® Needled Blanket |
| Type | Industrial Fabric; Woven; Blanket or Batt | Thermal Insulation; Industrial Fabric; Nonwoven; Blanket or Batt |
| Material | Quartz / Fused Silica; Ceramic | EGlass; Fiberglass |
| Applications | Fire; OEM; Thermal Insulation | Aerospace; Automotive / Transportation; Fire; OEM |
| Use Temperature | 2000 F (1093 C) | 1000 F (538 C) |