LufftUSA Compact All-in-one Weather Station WS700-UMB

Description
WS700-UMB Compact Weather Station for measuring of air temperature, relative humidity, precipitation intensity, precipitation type, precipitation quantity, air pressure, wind direction, wind Speed and radiation. Relative humidity is measured by means of a capacitive sensor element; a precision NTC measuring element is used to measure air temperature. Precipitation is measured by a 24 GHz Doppler radar, which measures the drop speed of an individual drop of rain/snow. Precipitation quantity and intensity are calculated from the correlation between drop size and speed. The difference in drop speed determines the type of precipitation (rain/snow). Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS. One external temperature sensor is connectable. Special features: All in One Aspirated temperature/humidity measurement Maintenance-free operation Open communication protocol: UMB-ASCII UMB-Binary SDI-12 MODBUS Analoge outputs in combination with 8160.UDAC
Description
WS700-UMB Compact Weather Station for measuring of air temperature, relative humidity, precipitation intensity, precipitation type, precipitation quantity, air pressure, wind direction, wind Speed and radiation. Relative humidity is measured by means of a capacitive sensor element; a precision NTC measuring element is used to measure air temperature. Precipitation is measured by a 24 GHz Doppler radar, which measures the drop speed of an individual drop of rain/snow. Precipitation quantity and intensity are calculated from the correlation between drop size and speed. The difference in drop speed determines the type of precipitation (rain/snow). Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS. One external temperature sensor is connectable. Special features: All in One Aspirated temperature/humidity measurement Maintenance-free operation Open communication protocol: UMB-ASCII UMB-Binary SDI-12 MODBUS Analoge outputs in combination with 8160.UDAC

Suppliers

Company
Product
Description
Supplier Links
Compact All-in-one Weather Station - WS700-UMB - LufftUSA
Carpinteria, CA, USA
Compact All-in-one Weather Station
WS700-UMB
Compact All-in-one Weather Station WS700-UMB
WS700-UMB Compact Weather Station for measuring of air temperature, relative humidity, precipitation intensity, precipitation type, precipitation quantity, air pressure, wind direction, wind Speed and radiation. Relative humidity is measured by means of a capacitive sensor element; a precision NTC measuring element is used to measure air temperature. Precipitation is measured by a 24 GHz Doppler radar, which measures the drop speed of an individual drop of rain/snow. Precipitation quantity and intensity are calculated from the correlation between drop size and speed. The difference in drop speed determines the type of precipitation (rain/snow). Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS. One external temperature sensor is connectable. Special features: All in One Aspirated temperature/humidity measurement Maintenance-free operation Open communication protocol: UMB-ASCII UMB-Binary SDI-12 MODBUS Analoge outputs in combination with 8160.UDAC

WS700-UMB Compact Weather Station for measuring of air temperature, relative humidity, precipitation intensity, precipitation type, precipitation quantity, air pressure, wind direction, wind Speed and radiation. Relative humidity is measured by means of a capacitive sensor element; a precision NTC measuring element is used to measure air temperature. Precipitation is measured by a 24 GHz Doppler radar, which measures the drop speed of an individual drop of rain/snow. Precipitation quantity and intensity are calculated from the correlation between drop size and speed. The difference in drop speed determines the type of precipitation (rain/snow). Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS. One external temperature sensor is connectable.

Special features:

  • All in One
  • Aspirated temperature/humidity measurement
  • Maintenance-free operation
  • Open communication protocol:
  • UMB-ASCII
  • UMB-Binary
  • SDI-12
  • MODBUS
  • Analoge outputs in combination with 8160.UDAC
Supplier's Site

Technical Specifications

  LufftUSA
Product Category Weather Instruments
Product Number WS700-UMB
Product Name Compact All-in-one Weather Station
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Output Options Outputs an analog voltage signal
Interface Options Digital Serial
Velocity Range Measured 0.0 to 168 mile/hr (0.0 to 270 km/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Wind Measurer - PCE-AM 45 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity; Measures %Specific/ %Absolute Humidity
Features Battery Powered
Velocity Range Measured 0.6711 to 101 mile/hr (1.08 to 162 km/hr)
View Details
 - 1234321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 F (50 C)
View Details
Kipp & Zonen SGR4 Pyrgeometer - 0376900 - OTT Hydromet
Specs
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
Interface Options Digital Serial
View Details
Anemometer and Multi-Purpose Test Instrument - CS-800 - Clark Solutions
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity
Instrument Display Options Digital Display
View Details