LufftUSA Visibility Sensor VS2k-UMB

Description
Measures visibility up to 2000m, ideal for road traffic applications, analog output 4...20mA, digital UMB protocol (RS485 interface), calibration device available (optional). The VS2k-UMB is configured via the software UMB Config Tool: Reading/Changing of the current configuration, calibration, polling of the current measurement values, the software allows configurations to be loaded and stored. The measurement data is available for further processing in the form of a standard protocol (Lufft UMB protocol or SDI12). ASD = Active Spider Defense: The built-in vibrating motor ensures at irregular intervals that the VS2k visibility sensor is not so prone to spiders. The construction of VS2k also reduces the frequency of maintenance. Special features: 10 … 2000m measurement range Calibration kit (optional) Forward light scattering technique Sea waterproof housing Active spider defense
Description
Measures visibility up to 2000m, ideal for road traffic applications, analog output 4...20mA, digital UMB protocol (RS485 interface), calibration device available (optional). The VS2k-UMB is configured via the software UMB Config Tool: Reading/Changing of the current configuration, calibration, polling of the current measurement values, the software allows configurations to be loaded and stored. The measurement data is available for further processing in the form of a standard protocol (Lufft UMB protocol or SDI12). ASD = Active Spider Defense: The built-in vibrating motor ensures at irregular intervals that the VS2k visibility sensor is not so prone to spiders. The construction of VS2k also reduces the frequency of maintenance. Special features: 10 … 2000m measurement range Calibration kit (optional) Forward light scattering technique Sea waterproof housing Active spider defense

Suppliers

Company
Product
Description
Supplier Links
Visibility Sensor - VS2k-UMB - LufftUSA
Carpinteria, CA, USA
Visibility Sensor
VS2k-UMB
Visibility Sensor VS2k-UMB
Measures visibility up to 2000m, ideal for road traffic applications, analog output 4...20mA, digital UMB protocol (RS485 interface), calibration device available (optional). The VS2k-UMB is configured via the software UMB Config Tool: Reading/Changing of the current configuration, calibration, polling of the current measurement values, the software allows configurations to be loaded and stored. The measurement data is available for further processing in the form of a standard protocol (Lufft UMB protocol or SDI12). ASD = Active Spider Defense: The built-in vibrating motor ensures at irregular intervals that the VS2k visibility sensor is not so prone to spiders. The construction of VS2k also reduces the frequency of maintenance. Special features: 10 … 2000m measurement range Calibration kit (optional) Forward light scattering technique Sea waterproof housing Active spider defense

Measures visibility up to 2000m, ideal for road traffic applications, analog output 4...20mA, digital UMB protocol (RS485 interface), calibration device available (optional). The VS2k-UMB is configured via the software UMB Config Tool: Reading/Changing of the current configuration, calibration, polling of the current measurement values, the software allows configurations to be loaded and stored. The measurement data is available for further processing in the form of a standard protocol (Lufft UMB protocol or SDI12). ASD = Active Spider Defense: The built-in vibrating motor ensures at irregular intervals that the VS2k visibility sensor is not so prone to spiders. The construction of VS2k also reduces the frequency of maintenance.

Special features:

  • 10 … 2000m measurement range
  • Calibration kit (optional)
  • Forward light scattering technique
  • Sea waterproof housing
  • Active spider defense
Supplier's Site

Technical Specifications

  LufftUSA
Product Category Weather Instruments
Product Number VS2k-UMB
Product Name Visibility Sensor
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Wind Measurement Device - PCE-WS P - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
 - 8766001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Concave Grating Spectrometer - BLACK-Comet - StellarNet, Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Interface Options Parallel digital signal (i.e., PC parallel printer port, GPIB etc.); Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
View Details
Smart Weather All-in-one Sensor - WS800-UMB - LufftUSA
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Output Options Outputs an analog voltage signal
View Details