Designed for remote sites, the Vera Mag 3000 offers flexible battery or AC/DC power options. This durable electromagnetic flow meter requires minimal straight-run (0D-2D) and features a lifetime liner guarantee for long-term field use.
| McCrometer, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | VM3K |
| Product Name | Electromagnetic Flow Meters |
| Meter Technology | Electromagnetic |
| Operating Temperature | 14 to 199 F (-10 to 93 C) |
| Process Media Type | Liquid |
| Operating Pressure | 150 to 500 psi (106 to 352 m H2O) |
| Meter Type | Velocity Flow Meter |