Videojet Technologies, Inc. Postal Barcoding System Videojet® 37pc

Description
Postnet Barcode Ink Jet Printer The Videojet® 37pc postal bar code ink jet printer is designed specifically to print postal bar codes, and delivers superior performance for mail piece identification. Accudrop® character generation provides significantly improved print quality at speeds up to 900 feet/min. (274 m/min.). Designed for Postal Bar Coding This flexible system provides both POSTNET and “ID TAG” barcode capability from one printer. The 37pc system can apply POSTNET, Bar/No Bar (4mm), plus alphanumeric messages at speeds up to 1,479 characters/second or 4,327 bars/second. Easy to use and Maintain The standard configuration for the Videojet 37pc system includes the display and operator interface—the purchase of extra modules is not required. The context-sensitive, online help guides operators through set-up and production tasks. The user interface software is easy to use, with “guiding lights” to make programming easy, and to minimize errors. The keyboard can also be locked, so changes cannot be made without proper authorization. With only one control board in the unit, the Videojet 37pc printer is easy to trouble shoot, and provides easy access to internal components. Designed to Save Space and Money The small footprint of the 37pc unit allows it to fit into virtually any location within your system. The 37pc printer also provides decreased make-up consumption, along with reduced air and electrical power requirements, lowering your expenses. The 37pc printer is designed for maximum uptime.
Description
Postnet Barcode Ink Jet Printer The Videojet® 37pc postal bar code ink jet printer is designed specifically to print postal bar codes, and delivers superior performance for mail piece identification. Accudrop® character generation provides significantly improved print quality at speeds up to 900 feet/min. (274 m/min.). Designed for Postal Bar Coding This flexible system provides both POSTNET and “ID TAG” barcode capability from one printer. The 37pc system can apply POSTNET, Bar/No Bar (4mm), plus alphanumeric messages at speeds up to 1,479 characters/second or 4,327 bars/second. Easy to use and Maintain The standard configuration for the Videojet 37pc system includes the display and operator interface—the purchase of extra modules is not required. The context-sensitive, online help guides operators through set-up and production tasks. The user interface software is easy to use, with “guiding lights” to make programming easy, and to minimize errors. The keyboard can also be locked, so changes cannot be made without proper authorization. With only one control board in the unit, the Videojet 37pc printer is easy to trouble shoot, and provides easy access to internal components. Designed to Save Space and Money The small footprint of the 37pc unit allows it to fit into virtually any location within your system. The 37pc printer also provides decreased make-up consumption, along with reduced air and electrical power requirements, lowering your expenses. The 37pc printer is designed for maximum uptime.

Suppliers

Company
Product
Description
Supplier Links
Postal Barcoding System - Videojet® 37pc - Videojet Technologies, Inc.
Wood Dale, IL, USA
Postal Barcoding System
Videojet® 37pc
Postal Barcoding System Videojet® 37pc
Postnet Barcode Ink Jet Printer The Videojet® 37pc postal bar code ink jet printer is designed specifically to print postal bar codes, and delivers superior performance for mail piece identification. Accudrop® character generation provides significantly improved print quality at speeds up to 900 feet/min. (274 m/min.). Designed for Postal Bar Coding This flexible system provides both POSTNET and “ID TAG” barcode capability from one printer. The 37pc system can apply POSTNET, Bar/No Bar (4mm), plus alphanumeric messages at speeds up to 1,479 characters/second or 4,327 bars/second. Easy to use and Maintain The standard configuration for the Videojet 37pc system includes the display and operator interface—the purchase of extra modules is not required. The context-sensitive, online help guides operators through set-up and production tasks. The user interface software is easy to use, with “guiding lights” to make programming easy, and to minimize errors. The keyboard can also be locked, so changes cannot be made without proper authorization. With only one control board in the unit, the Videojet 37pc printer is easy to trouble shoot, and provides easy access to internal components. Designed to Save Space and Money The small footprint of the 37pc unit allows it to fit into virtually any location within your system. The 37pc printer also provides decreased make-up consumption, along with reduced air and electrical power requirements, lowering your expenses. The 37pc printer is designed for maximum uptime.

Postnet Barcode Ink Jet Printer

The Videojet® 37pc postal bar code ink jet printer is designed specifically to print postal bar codes, and delivers superior performance for mail piece identification. Accudrop® character generation provides significantly improved print quality at speeds up to 900 feet/min. (274 m/min.).

Designed for Postal Bar Coding

This flexible system provides both POSTNET and “ID TAG” barcode capability from one printer. The 37pc system can apply POSTNET, Bar/No Bar (4mm), plus alphanumeric messages at speeds up to 1,479 characters/second or 4,327 bars/second.

Easy to use and Maintain

The standard configuration for the Videojet 37pc system includes the display and operator interface—the purchase of extra modules is not required. The context-sensitive, online help guides operators through set-up and production tasks. The user interface software is easy to use, with “guiding lights” to make programming easy, and to minimize errors. The keyboard can also be locked, so changes cannot be made without proper authorization. With only one control board in the unit, the Videojet 37pc printer is easy to trouble shoot, and provides easy access to internal components.

Designed to Save Space and Money

The small footprint of the 37pc unit allows it to fit into virtually any location within your system. The 37pc printer also provides decreased make-up consumption, along with reduced air and electrical power requirements, lowering your expenses. The 37pc printer is designed for maximum uptime.

Supplier's Site

Technical Specifications

  Videojet Technologies, Inc.
Product Category Barcode Printers
Product Number Videojet® 37pc
Product Name Postal Barcoding System
Bar / Matrix Code Symbologies POSTNET
Unlock Full Specs
to access all available technical data

Similar Products

Laser Marking Systems -  - Isotech, Inc.
Specs
Mounting Options Panel Mount; Rack Mount; Stand-alone
Features Application Software Included
Media Handling Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
View Details
Clare - Desk Test 'n' Tag - Seaward Group USA
Specs
Bar / Matrix Code Symbologies Code128
Mounting Options Stand-alone
Technology Thermal Transfer
View Details
Large Character Ink Jet Printer - Marsh® 8000 - Videojet Technologies, Inc.
Specs
Bar / Matrix Code Symbologies Code128; Code39; EAN/JAN; Interleaved2of5; UPC
Mounting Options Stand-alone
Features Color Printing; Industrial Metal Housing; Memory / Storage; Programmable
View Details