The Marsh 8000 system combines high resolution printing with a highly advanced user interface, making message creation quick, easy and error-free. The Marsh 8000 allows users to print with eight maintenance-free, auto-purge printheads providing maximum flexibility to either print on four sides of a box or print on two independent production lines simultaneously.
• High resolution (150 x 300 dpi) large character and bar code printing capability
• Dual-tasking printer allows control of up to two independent production lines
• Controls up to eight maintenance-free, auto-purge printheads
• Line speeds up to 200 feet per minute (61 m/min)
• Intuitive, graphical user interface with a touchscreen controller
| Videojet Technologies, Inc. | |
|---|---|
| Product Category | Barcode Printers |
| Product Number | Marsh® 8000 |
| Product Name | Large Character Ink Jet Printer |
| Bar / Matrix Code Symbologies | Code128; Code39; EAN/JAN; Interleaved2of5; UPC |
| Mounting Options | Stand-alone |
| Features | Color Printing; Industrial Metal Housing; Memory / Storage; Programmable |
| Technology | Ink Jet |