The Ultra Mag 5000 features the advanced ProComm Max transmitter for superior accuracy (up to ±0.2%) and system integration. With NSF-approved UltraLiner™ and 1D/0D pipe run requirements, it is the premier choice for municipal and industrial water.
| McCrometer, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | UM5K |
| Product Name | Electromagnetic Flow Meters |
| Meter Technology | Electromagnetic |
| Operating Temperature | 14 to 140 F (-10 to 60 C) |
| Process Media Type | Liquid |
| Operating Pressure | 150 to 300 psi (106 to 211 m H2O) |