Gems Sensors & Controls Low-Water Cutoff Open Board Series 26

Description
Non-Powered Contacts Time Delays Available LED Monitoring Snap-Thru Standoff Mounting Power Outage Feature Meets CSD1 Requirements U.L. "Limit Control" Designed for boiler low-water cutoff protection. A snap-through standoff mounting device is available for the Series 26. Optional Power Outage feature resets after nuisance outages. The optional reset button is used when the device has been deactivated because of low-water condition. Reset is functional only if water has returned to normal level. Built-in 3 second time delay is standard. Up to 90 seconds available for increasing and decreasing levels. Optional Dirty Electrode Detection Applications: Low-Water Cutoff Point Level Valve Control Alarms Pump Control
Datasheet
Description
Non-Powered Contacts Time Delays Available LED Monitoring Snap-Thru Standoff Mounting Power Outage Feature Meets CSD1 Requirements U.L. "Limit Control" Designed for boiler low-water cutoff protection. A snap-through standoff mounting device is available for the Series 26. Optional Power Outage feature resets after nuisance outages. The optional reset button is used when the device has been deactivated because of low-water condition. Reset is functional only if water has returned to normal level. Built-in 3 second time delay is standard. Up to 90 seconds available for increasing and decreasing levels. Optional Dirty Electrode Detection Applications: Low-Water Cutoff Point Level Valve Control Alarms Pump Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Water Cutoff Open Board - Series 26 - Gems Sensors & Controls
Plainville, CT, USA
Low-Water Cutoff Open Board
Series 26
Low-Water Cutoff Open Board Series 26
Non-Powered Contacts Time Delays Available LED Monitoring Snap-Thru Standoff Mounting Power Outage Feature Meets CSD1 Requirements U.L. "Limit Control" Designed for boiler low-water cutoff protection. A snap-through standoff mounting device is available for the Series 26. Optional Power Outage feature resets after nuisance outages. The optional reset button is used when the device has been deactivated because of low-water condition. Reset is functional only if water has returned to normal level. Built-in 3 second time delay is standard. Up to 90 seconds available for increasing and decreasing levels. Optional Dirty Electrode Detection Applications: Low-Water Cutoff Point Level Valve Control Alarms Pump Control
  • Non-Powered Contacts
  • Time Delays Available
  • LED Monitoring
  • Snap-Thru Standoff Mounting
  • Power Outage Feature
  • Meets CSD1 Requirements
  • U.L. "Limit Control"

Designed for boiler low-water cutoff protection. A snap-through standoff mounting device is available for the Series 26. Optional Power Outage feature resets after nuisance outages. The optional reset button is used when the device has been deactivated because of low-water condition. Reset is functional only if water has returned to normal level. Built-in 3 second time delay is standard. Up to 90 seconds available for increasing and decreasing levels.

Optional Dirty Electrode Detection

Applications:

  • Low-Water Cutoff
  • Point Level
  • Valve Control
  • Alarms
  • Pump Control
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Level Controllers
Product Number Series 26
Product Name Low-Water Cutoff Open Board
Control Limit
Unlock Full Specs
to access all available technical data

Similar Products

Level Controllers - 434518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Compliance RoHS
Inputs 1 inputs
View Details
Level Controller - 2882-LS - Arjay Engineering
Specs
Form Factor Chassis
Interface Computer Programmable
Communication / Port Type Modbus RS-485
View Details
Control Console - C-100 - BinMaster, Inc.
Specs
Control Limit
Features PLC; Datalogger; Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis
View Details
Disinfection Controller - WDIS410 - Iwaki America and Walchem, IWAKI America Inc
Iwaki America and Walchem, IWAKI America Inc
Specs
Controller Type Laboratory
Control Limit; Linear; PID; Nonlinear
Features Multi-Function; Datalogger
View Details