West Control Solutions Powerstack 2PH Thyristor Power Controller

Description
Powerstack is a Full digital and universal Thyristor unit based on a very powerful dedicated micro configurable via serial communication port for all inputs, firing modes, control modes and loads types. Benefits & Features: Suitable to drive resistive, inductive, transformer with normal resistor Two legs switching three wires loads STAR or DELTA connection Frontal Key Pad standard to configure all the internal functions and parameters. Four Analog output configuirable Six Digital input Four realay output Universal Input signal with automatic zero/span calibration. Universal Firing modes, customer configurable via Key Pad or communication port as Burst Firing or Delayed Triggering Universal Feed back modes Soft Start can be used in addition to Burst Firing and Phase Angle. Unbalanced load and Heater Break Alarm. RS 485 port. Modbus protocol Comply with EMC IP20 Protection Ideal for: Normal resistive & transformer coupled with normal resistive load types Specification: 3 wire 24Vac to 690Vac Supply 4-20mA or 0-10V DC linear inputs 10K Pot or RS485 Comms input Burst Firing Delayed Triggering + Burst Firing
Datasheet
Description
Powerstack is a Full digital and universal Thyristor unit based on a very powerful dedicated micro configurable via serial communication port for all inputs, firing modes, control modes and loads types. Benefits & Features: Suitable to drive resistive, inductive, transformer with normal resistor Two legs switching three wires loads STAR or DELTA connection Frontal Key Pad standard to configure all the internal functions and parameters. Four Analog output configuirable Six Digital input Four realay output Universal Input signal with automatic zero/span calibration. Universal Firing modes, customer configurable via Key Pad or communication port as Burst Firing or Delayed Triggering Universal Feed back modes Soft Start can be used in addition to Burst Firing and Phase Angle. Unbalanced load and Heater Break Alarm. RS 485 port. Modbus protocol Comply with EMC IP20 Protection Ideal for: Normal resistive & transformer coupled with normal resistive load types Specification: 3 wire 24Vac to 690Vac Supply 4-20mA or 0-10V DC linear inputs 10K Pot or RS485 Comms input Burst Firing Delayed Triggering + Burst Firing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powerstack 2PH Thyristor Power Controller -  - West Control Solutions
Gurnee, IL, USA
Powerstack 2PH Thyristor Power Controller
Powerstack 2PH Thyristor Power Controller
Powerstack is a Full digital and universal Thyristor unit based on a very powerful dedicated micro configurable via serial communication port for all inputs, firing modes, control modes and loads types. Benefits & Features: Suitable to drive resistive, inductive, transformer with normal resistor Two legs switching three wires loads STAR or DELTA connection Frontal Key Pad standard to configure all the internal functions and parameters. Four Analog output configuirable Six Digital input Four realay output Universal Input signal with automatic zero/span calibration. Universal Firing modes, customer configurable via Key Pad or communication port as Burst Firing or Delayed Triggering Universal Feed back modes Soft Start can be used in addition to Burst Firing and Phase Angle. Unbalanced load and Heater Break Alarm. RS 485 port. Modbus protocol Comply with EMC IP20 Protection Ideal for: Normal resistive & transformer coupled with normal resistive load types Specification: 3 wire 24Vac to 690Vac Supply 4-20mA or 0-10V DC linear inputs 10K Pot or RS485 Comms input Burst Firing Delayed Triggering + Burst Firing

Powerstack is a Full digital and universal Thyristor unit based on a very powerful dedicated micro configurable via serial communication port for all inputs, firing modes, control modes and loads types.

Benefits & Features:

  • Suitable to drive resistive, inductive, transformer with normal resistor
  • Two legs switching three wires loads STAR or DELTA connection
  • Frontal Key Pad standard to configure all the internal functions and
  • parameters.
  • Four Analog output configuirable
  • Six Digital input
  • Four realay output
  • Universal Input signal with automatic zero/span calibration.
  • Universal Firing modes, customer configurable via Key Pad or
  • communication port as Burst Firing or Delayed Triggering
  • Universal Feed back modes
  • Soft Start can be used in addition to Burst Firing and Phase Angle.
  • Unbalanced load and Heater Break Alarm.
  • RS 485 port. Modbus protocol
  • Comply with EMC
  • IP20 Protection

Ideal for:

  • Normal resistive & transformer coupled with normal resistive load types

Specification:

  • 3 wire
  • 24Vac to 690Vac Supply
  • 4-20mA or 0-10V DC linear inputs
  • 10K Pot or RS485 Comms input
  • Burst Firing
  • Delayed Triggering + Burst Firing
Datasheet

Technical Specifications

  West Control Solutions
Product Category SCR Power Controllers
Product Name Powerstack 2PH Thyristor Power Controller
Operating Voltage 24 VAC - 690 VAC
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
Heat Control System - MV-TPS - Solcon Solutions LLC
Solcon Solutions LLC
Specs
SCR Control Zero Crossing
Operating Voltage up to 13.8kV
Phase Three Phase (3-leg)
View Details
Digital Thyristor Switch - Thyro-S - Advanced Energy Industries, Inc.
Advanced Energy Industries, Inc.
Specs
Operating Voltage 230-500 VAC
Phase Three-Phase (2-leg)
Maximum Current 16 to 280 amps
View Details
Single-Phase Thyristor Regulator - JU Series - CHINO Works America Inc.
Specs
SCR Control Phase Angle; Zero Crossing
Operating Voltage 100 to 440VAC
Phase Single Phase
View Details