West Control Solutions Relay M - 1PH Thyristor Power Controller

Description
West Control Solutions presents a range of thyristor power controllers designed to switch single phase loads. This type of thyristor units is ideal for normal or variable resistive loads as well as transformer and inductive load types. Relay M – 1PH = Time proportioned burst firing with a DC linear input, front panel display & RS485 comms as standard. Benefits & Features RS485 Comms MODBUS Protocol Standard Frontal Key Pad to configure the unit and to read V,I and Power Configurablity via RS485, USB Port and frontal Key Pad Microprocessor based electronic circuit fully isolated from power Universal input signal: RS485,Pot, Analog and SSR Configurable Control Mode: V, I, V2 and VxI Heather Break alarm to diagnose partial or total load failure and Thyristor Short circuit Digital input configurable Fuse and Fuse Holder Standard Current transformer integrated in Fuse Holder Comply with EMC, cUL pending IP20 Protection DIN RAIL mounting Ideal for: Normal Resistance Short, Medium & Long Wave IR load types Specification: Single Phase 24Vac to 690Vac Supply DC logic (SSR) 4-20mA or 0-10V DC linear inputs 10K Pot or RS485 Comms input Zero Crossing Single Cycle Burst Firing Soft Start + Burst Firing Delayed Triggering + Burst Firing Phase Angle, Soft Start + Phase Angle
Datasheet
Description
West Control Solutions presents a range of thyristor power controllers designed to switch single phase loads. This type of thyristor units is ideal for normal or variable resistive loads as well as transformer and inductive load types. Relay M – 1PH = Time proportioned burst firing with a DC linear input, front panel display & RS485 comms as standard. Benefits & Features RS485 Comms MODBUS Protocol Standard Frontal Key Pad to configure the unit and to read V,I and Power Configurablity via RS485, USB Port and frontal Key Pad Microprocessor based electronic circuit fully isolated from power Universal input signal: RS485,Pot, Analog and SSR Configurable Control Mode: V, I, V2 and VxI Heather Break alarm to diagnose partial or total load failure and Thyristor Short circuit Digital input configurable Fuse and Fuse Holder Standard Current transformer integrated in Fuse Holder Comply with EMC, cUL pending IP20 Protection DIN RAIL mounting Ideal for: Normal Resistance Short, Medium & Long Wave IR load types Specification: Single Phase 24Vac to 690Vac Supply DC logic (SSR) 4-20mA or 0-10V DC linear inputs 10K Pot or RS485 Comms input Zero Crossing Single Cycle Burst Firing Soft Start + Burst Firing Delayed Triggering + Burst Firing Phase Angle, Soft Start + Phase Angle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay M - 1PH Thyristor Power Controller -  - West Control Solutions
Gurnee, IL, USA
Relay M - 1PH Thyristor Power Controller
Relay M - 1PH Thyristor Power Controller
West Control Solutions presents a range of thyristor power controllers designed to switch single phase loads. This type of thyristor units is ideal for normal or variable resistive loads as well as transformer and inductive load types. Relay M – 1PH = Time proportioned burst firing with a DC linear input, front panel display & RS485 comms as standard. Benefits & Features RS485 Comms MODBUS Protocol Standard Frontal Key Pad to configure the unit and to read V,I and Power Configurablity via RS485, USB Port and frontal Key Pad Microprocessor based electronic circuit fully isolated from power Universal input signal: RS485,Pot, Analog and SSR Configurable Control Mode: V, I, V2 and VxI Heather Break alarm to diagnose partial or total load failure and Thyristor Short circuit Digital input configurable Fuse and Fuse Holder Standard Current transformer integrated in Fuse Holder Comply with EMC, cUL pending IP20 Protection DIN RAIL mounting Ideal for: Normal Resistance Short, Medium & Long Wave IR load types Specification: Single Phase 24Vac to 690Vac Supply DC logic (SSR) 4-20mA or 0-10V DC linear inputs 10K Pot or RS485 Comms input Zero Crossing Single Cycle Burst Firing Soft Start + Burst Firing Delayed Triggering + Burst Firing Phase Angle, Soft Start + Phase Angle

West Control Solutions presents a range of thyristor power controllers designed to switch single phase loads. This type of thyristor units is ideal for normal or variable resistive loads as well as transformer and inductive load types.

Relay M – 1PH = Time proportioned burst firing with a DC linear input, front panel display & RS485 comms as standard.

Benefits & Features

  • RS485 Comms
  • MODBUS Protocol Standard
  • Frontal Key Pad to configure the unit and to read V,I and Power
  • Configurablity via RS485, USB Port and frontal Key Pad
  • Microprocessor based electronic circuit fully isolated from power
  • Universal input signal: RS485,Pot, Analog and SSR
  • Configurable Control Mode: V, I, V2 and VxI
  • Heather Break alarm to diagnose partial or total load failure and Thyristor Short circuit
  • Digital input configurable
  • Fuse and Fuse Holder Standard
  • Current transformer integrated in Fuse Holder
  • Comply with EMC, cUL pending
  • IP20 Protection
  • DIN RAIL mounting

Ideal for:

  • Normal Resistance
  • Short, Medium & Long Wave IR load types

Specification:

  • Single Phase
  • 24Vac to 690Vac Supply
  • DC logic (SSR)
  • 4-20mA or 0-10V DC linear inputs
  • 10K Pot or RS485 Comms input
  • Zero Crossing
  • Single Cycle
  • Burst Firing
  • Soft Start + Burst Firing
  • Delayed Triggering + Burst Firing
  • Phase Angle, Soft Start + Phase Angle
Datasheet

Technical Specifications

  West Control Solutions
Product Category SCR Power Controllers
Product Name Relay M - 1PH Thyristor Power Controller
SCR Control Phase Angle
Operating Voltage 24 VAC - 690 VAC
Phase Single Phase
Command Signal Analog Voltage (e.g. 0-5V) (optional feature); Analog Current (e.g. 4-20 mA) (optional feature); Potentiometer (optional feature); Other (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
SCR Power Controllers - SCR19 and SCR39 - OMEGA Engineering, Inc.
Specs
SCR Control Phase Angle (optional feature); Zero Crossing (optional feature)
Phase Single Phase (optional feature); Three-Phase (2-leg) (optional feature); Three Phase (3-leg) (optional feature)
Current Ratings 40, 60, & 80 Amps
View Details
PM3000-3PH Thyristor Power Controller -  - West Control Solutions
Specs
SCR Control Phase Angle
Operating Voltage 330 VAC - 600 VAC
Phase Three Phase (3-leg)
View Details
Heat Control System - MV-TPS - Solcon Solutions LLC
Solcon Solutions LLC
Specs
SCR Control Zero Crossing
Operating Voltage up to 13.8kV
Phase Three Phase (3-leg)
View Details