Portescap R22HT Ball Bearing Mini Motor Gearhead R22HT-2R-0-157.5

Description
R22HT Ball Bearing Mini Motor Gearhead R22HT (Ball Bearing) Portescap introduces the new 22mm high torque planetary gearbox. The R22HT features a full metal gearbox design and specially designed gears providing torque up to 3.7Nm and efficiency ranging from 62% to 82% with a max recommended speed of 12,000 RPM. Product Highlights Highly efficient gearbox Lower weight and reduced overall size Modular design Ideal for battery operated tools Applications Cockpit Flight Controls Conveyors Dental CAD/CAM Milling Machines Dental Drills Electric Grippers Lab Automation Material Handling Medical Analyzers POC Handheld Analyzers Physiotherapy Tools Pick & Place Power Hand Tools Valve Actuation Window Ventilation Actuator
Request a Quote Datasheet
Description
R22HT Ball Bearing Mini Motor Gearhead R22HT (Ball Bearing) Portescap introduces the new 22mm high torque planetary gearbox. The R22HT features a full metal gearbox design and specially designed gears providing torque up to 3.7Nm and efficiency ranging from 62% to 82% with a max recommended speed of 12,000 RPM. Product Highlights Highly efficient gearbox Lower weight and reduced overall size Modular design Ideal for battery operated tools Applications Cockpit Flight Controls Conveyors Dental CAD/CAM Milling Machines Dental Drills Electric Grippers Lab Automation Material Handling Medical Analyzers POC Handheld Analyzers Physiotherapy Tools Pick & Place Power Hand Tools Valve Actuation Window Ventilation Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
R22HT Ball Bearing Mini Motor Gearhead - R22HT-2R-0-157.5 - Portescap
West Chester, PA, United States
R22HT Ball Bearing Mini Motor Gearhead
R22HT-2R-0-157.5
R22HT Ball Bearing Mini Motor Gearhead R22HT-2R-0-157.5
R22HT Ball Bearing Mini Motor Gearhead R22HT (Ball Bearing) Portescap introduces the new 22mm high torque planetary gearbox. The R22HT features a full metal gearbox design and specially designed gears providing torque up to 3.7Nm and efficiency ranging from 62% to 82% with a max recommended speed of 12,000 RPM. Product Highlights Highly efficient gearbox Lower weight and reduced overall size Modular design Ideal for battery operated tools Applications Cockpit Flight Controls Conveyors Dental CAD/CAM Milling Machines Dental Drills Electric Grippers Lab Automation Material Handling Medical Analyzers POC Handheld Analyzers Physiotherapy Tools Pick & Place Power Hand Tools Valve Actuation Window Ventilation Actuator

R22HT Ball Bearing Mini Motor Gearhead

R22HT (Ball Bearing)

Portescap introduces the new 22mm high torque planetary gearbox. The R22HT features a full metal gearbox design and specially designed gears providing torque up to 3.7Nm and efficiency ranging from 62% to 82% with a max recommended speed of 12,000 RPM.

Product Highlights

  • Highly efficient gearbox
  • Lower weight and reduced overall size
  • Modular design
  • Ideal for battery operated tools

Applications

  • Cockpit Flight Controls
  • Conveyors
  • Dental CAD/CAM Milling Machines
  • Dental Drills
  • Electric Grippers
  • Lab Automation
  • Material Handling
  • Medical Analyzers
  • POC Handheld Analyzers
  • Physiotherapy Tools
  • Pick & Place
  • Power Hand Tools
  • Valve Actuation
  • Window Ventilation Actuator
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number R22HT-2R-0-157.5
Product Name R22HT Ball Bearing Mini Motor Gearhead
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 158 (X : 1)
Rated Output Torque 33.63 In-lbs (38.78 kg-cm)
Maximum Input Speed 12000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-55.7 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 55.7 (X : 1)
View Details
Gearboxes - 8929246 - RS Components, Ltd.
Specs
Gearing Planetary; Planetary
Gear Ratio 190 (X : 1)
Length 2.13 inch (54 mm)
View Details
R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-484 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 484 (X : 1)
View Details
R22HT Ball Bearing Mini Motor Gearhead - R22HT-2R-0-61.7 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 61.7 (X : 1)
View Details