West Control Solutions Powerstack 1PH Thyristor Power Controller

Description
Powerstack is a Full digital and universal Thyristor unit based on a very powerful dedicated micro configurable via serial communication port for all inputs, firing modes, control modes and loads types. Benefits & Features: Suitable to drive resistive, inductive, transformer and complex loads requiring current limit and power control mode. Frontal Key Pad standard to configure all the internal functions and parameters. Four Analog output configuirable Six Digital input Four realay output Universal Input signal with automatic zero/span calibration. Universal Firing modes, customer configurable via Key Pad or communication port as Burst Firing and Phase Angle. Universal Feed back modes Soft Start can be used in addition to Burst Firing and Phase Angle. Short circuit Thyristor and Heater Break Alarm. RS 485 port. Modbus protocol Comply with EMC IP20 Protection Ideal for: Resistive Inductive Transformer and complex load types requiring current limit and power control modes Specification: Single Phase 24Vac to 690Vac Supply 4-20mA or 0-10V DC linear inputs 10K Pot or RS485 Comms input Burst Firing, Single Cycle, Soft Start + Burst Firing Delayed Triggering + Burst Firing Phase Angle, Soft Start + Phase Angle
Description
Powerstack is a Full digital and universal Thyristor unit based on a very powerful dedicated micro configurable via serial communication port for all inputs, firing modes, control modes and loads types. Benefits & Features: Suitable to drive resistive, inductive, transformer and complex loads requiring current limit and power control mode. Frontal Key Pad standard to configure all the internal functions and parameters. Four Analog output configuirable Six Digital input Four realay output Universal Input signal with automatic zero/span calibration. Universal Firing modes, customer configurable via Key Pad or communication port as Burst Firing and Phase Angle. Universal Feed back modes Soft Start can be used in addition to Burst Firing and Phase Angle. Short circuit Thyristor and Heater Break Alarm. RS 485 port. Modbus protocol Comply with EMC IP20 Protection Ideal for: Resistive Inductive Transformer and complex load types requiring current limit and power control modes Specification: Single Phase 24Vac to 690Vac Supply 4-20mA or 0-10V DC linear inputs 10K Pot or RS485 Comms input Burst Firing, Single Cycle, Soft Start + Burst Firing Delayed Triggering + Burst Firing Phase Angle, Soft Start + Phase Angle
Datasheet
Datasheet Summary
Powered by GS/AI

The Powerstack 1PH Thyristor Power Controller from West Control Solutions is a fully digital and universal thyristor unit designed for a variety of load types, including resistive, inductive, and transformer loads. It features a powerful microcontroller that allows for extensive configurability through a serial communication port, enabling customization of inputs, firing modes, and control modes. This controller includes a frontal keypad for easy configuration of internal functions and parameters, along with four analog outputs, six digital inputs, and four relay outputs. It supports universal input signals with automatic zero/span calibration and offers multiple firing modes, such as Burst Firing and Phase Angle, which can be configured via the keypad or communication port. Additionally, it includes safety features like short circuit thyristor protection and a heater break alarm. The Powerstack operates on a supply voltage range of 24Vac to 690Vac and is compliant with EMC standards, providing IP20 protection. It is suitable for applications requiring current limit and power control modes, making it a versatile choice for engineers looking to manage complex load types effectively.

Datasheet Summary
Powered by GS/AI

The Powerstack 1PH Thyristor Power Controller from West Control Solutions is a fully digital and universal thyristor unit designed for a variety of load types, including resistive, inductive, and transformer loads. It features a powerful microcontroller that allows for extensive configurability through a serial communication port, enabling customization of inputs, firing modes, and control modes. This controller includes a frontal keypad for easy configuration of internal functions and parameters, along with four analog outputs, six digital inputs, and four relay outputs. It supports universal input signals with automatic zero/span calibration and offers multiple firing modes, such as Burst Firing and Phase Angle, which can be configured via the keypad or communication port. Additionally, it includes safety features like short circuit thyristor protection and a heater break alarm. The Powerstack operates on a supply voltage range of 24Vac to 690Vac and is compliant with EMC standards, providing IP20 protection. It is suitable for applications requiring current limit and power control modes, making it a versatile choice for engineers looking to manage complex load types effectively.

Suppliers

Company
Product
Description
Supplier Links
Powerstack 1PH Thyristor Power Controller -  - West Control Solutions
Gurnee, IL, USA
Powerstack 1PH Thyristor Power Controller
Powerstack 1PH Thyristor Power Controller
Powerstack is a Full digital and universal Thyristor unit based on a very powerful dedicated micro configurable via serial communication port for all inputs, firing modes, control modes and loads types. Benefits & Features: Suitable to drive resistive, inductive, transformer and complex loads requiring current limit and power control mode. Frontal Key Pad standard to configure all the internal functions and parameters. Four Analog output configuirable Six Digital input Four realay output Universal Input signal with automatic zero/span calibration. Universal Firing modes, customer configurable via Key Pad or communication port as Burst Firing and Phase Angle. Universal Feed back modes Soft Start can be used in addition to Burst Firing and Phase Angle. Short circuit Thyristor and Heater Break Alarm. RS 485 port. Modbus protocol Comply with EMC IP20 Protection Ideal for: Resistive Inductive Transformer and complex load types requiring current limit and power control modes Specification: Single Phase 24Vac to 690Vac Supply 4-20mA or 0-10V DC linear inputs 10K Pot or RS485 Comms input Burst Firing, Single Cycle, Soft Start + Burst Firing Delayed Triggering + Burst Firing Phase Angle, Soft Start + Phase Angle

Powerstack is a Full digital and universal Thyristor unit based on a very powerful dedicated micro configurable via serial communication port for all inputs, firing modes, control modes and loads types.

Benefits & Features:

  • Suitable to drive resistive, inductive, transformer and complex loads
  • requiring current limit and power control mode.
  • Frontal Key Pad standard to configure all the internal functions and
  • parameters.
  • Four Analog output configuirable
  • Six Digital input
  • Four realay output
  • Universal Input signal with automatic zero/span calibration.
  • Universal Firing modes, customer configurable via Key Pad or
  • communication port as Burst Firing and Phase Angle.
  • Universal Feed back modes
  • Soft Start can be used in addition to Burst Firing and Phase Angle.
  • Short circuit Thyristor and Heater Break Alarm.
  • RS 485 port. Modbus protocol
  • Comply with EMC
  • IP20 Protection

Ideal for:

  • Resistive
  • Inductive
  • Transformer and complex load types requiring current limit and power control modes

Specification:

  • Single Phase
  • 24Vac to 690Vac Supply
  • 4-20mA or 0-10V DC linear inputs
  • 10K Pot or RS485 Comms input
  • Burst Firing, Single Cycle, Soft Start + Burst Firing
  • Delayed Triggering + Burst Firing
  • Phase Angle, Soft Start + Phase Angle
Datasheet

Technical Specifications

  West Control Solutions
Product Category SCR Power Controllers
Product Name Powerstack 1PH Thyristor Power Controller
SCR Control Phase Angle
Operating Voltage 24 VAC - 690 VAC
Phase Single Phase
Command Signal Analog Voltage (e.g. 0-5V) (optional feature); Analog Current (e.g. 4-20 mA) (optional feature); Potentiometer (optional feature); Other (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
Relay S - 2PH Thyristor Power Controller -  - West Control Solutions
Specs
SCR Control Zero Crossing
Operating Voltage 24 VAC - 600 VAC
Phase Other
View Details
R820 SCR Power Controllers -  - Viconics Technologies Inc.
Viconics Technologies Inc.
Specs
SCR Control Zero Crossing
Operating Voltage 240 - 600 VAC
Phase Single Phase (optional feature); Three-Phase (2-leg) (optional feature)
View Details
Heat Control System - MV-TPS - Solcon Solutions LLC
Solcon Solutions LLC
Specs
SCR Control Zero Crossing
Operating Voltage up to 13.8kV
Phase Three Phase (3-leg)
View Details