McCrometer, Inc. Mc Mag3000

Description
Battery Powered Electromagnetic Flow Meter for the Agriculture Market The award-winning Mc Mag3000 provides growers and irrigators with a new alternative for flow measurement. With a 5-year meter warranty, a 5-year battery warranty, data logging capability and saddle mount design, the Mc Mag3000 delivers the dependability and ease-of-installation McCrometer has provided to the agricultural market for 60 years. The state-of-the-art design of the Mc Mag3000 mag meter features robust construction and an angled sensor that sheds debris, making it ideal for use in surface water, dairy lagoons, and other dirty water applications. The electromagnetic sensor measures in multiple locations to deliver ± 2% accuracy. The Mc Mag3000 is telemetry-ready for easy connection to McCrometer CONNECT™ wireless systems, providing easy access to remote meter data. It is available to fit line sizes from 4 to 12" in diameter.
Request a Quote
Description
Battery Powered Electromagnetic Flow Meter for the Agriculture Market The award-winning Mc Mag3000 provides growers and irrigators with a new alternative for flow measurement. With a 5-year meter warranty, a 5-year battery warranty, data logging capability and saddle mount design, the Mc Mag3000 delivers the dependability and ease-of-installation McCrometer has provided to the agricultural market for 60 years. The state-of-the-art design of the Mc Mag3000 mag meter features robust construction and an angled sensor that sheds debris, making it ideal for use in surface water, dairy lagoons, and other dirty water applications. The electromagnetic sensor measures in multiple locations to deliver ± 2% accuracy. The Mc Mag3000 is telemetry-ready for easy connection to McCrometer CONNECT™ wireless systems, providing easy access to remote meter data. It is available to fit line sizes from 4 to 12" in diameter.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mc Mag3000 -  - McCrometer, Inc.
Hemet, CA, United States
Mc Mag3000
Mc Mag3000
Battery Powered Electromagnetic Flow Meter for the Agriculture Market The award-winning Mc Mag3000 provides growers and irrigators with a new alternative for flow measurement. With a 5-year meter warranty, a 5-year battery warranty, data logging capability and saddle mount design, the Mc Mag3000 delivers the dependability and ease-of-installation McCrometer has provided to the agricultural market for 60 years. The state-of-the-art design of the Mc Mag3000 mag meter features robust construction and an angled sensor that sheds debris, making it ideal for use in surface water, dairy lagoons, and other dirty water applications. The electromagnetic sensor measures in multiple locations to deliver ± 2% accuracy. The Mc Mag3000 is telemetry-ready for easy connection to McCrometer CONNECT™ wireless systems, providing easy access to remote meter data. It is available to fit line sizes from 4 to 12" in diameter.

Battery Powered Electromagnetic Flow Meter for the Agriculture Market
The award-winning Mc Mag3000 provides growers and irrigators with a new alternative for flow measurement. With a 5-year meter warranty, a 5-year battery warranty, data logging capability and saddle mount design, the Mc Mag3000 delivers the dependability and ease-of-installation McCrometer has provided to the agricultural market for 60 years.
The state-of-the-art design of the Mc Mag3000 mag meter features robust construction and an angled sensor that sheds debris, making it ideal for use in surface water, dairy lagoons, and other dirty water applications. The electromagnetic sensor measures in multiple locations to deliver ± 2% accuracy.
The Mc Mag3000 is telemetry-ready for easy connection to McCrometer CONNECT™ wireless systems, providing easy access to remote meter data. It is available to fit line sizes from 4 to 12" in diameter.

Supplier's Site

Technical Specifications

  McCrometer, Inc.
Product Category Liquid Flow Meters
Product Name Mc Mag3000
Meter Technology Electromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

Dura Mag™ 6
Specs
Meter Technology Electromagnetic
Features Built-in Alarm Indicator
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Dura Mag™ 4
Specs
Meter Technology Electromagnetic
Features Built-in Alarm Indicator
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
ExactSteam™ V-Cone® Flowmeter -  - McCrometer, Inc.
Specs
Process Media Type Liquid
Pipe Diameter 2.00 to 24.00 inch (50.8 to 610 mm)
View Details
Hach FPI Mag 5000 -  - McCrometer, Inc.
McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Pipe Diameter 0.00 to 130.00 inch (0.0 to 3302 mm)
View Details