The M-Sense22 magnetic encoder provides incremental or absolute output for precise position feedback. The absolute variant, M-Sense22a, features 12-bit resolution (4,096 angular steps per revolution) and uses the BiSS-C interface with a maximum communication speed of 10 Mbit/s. It operates from 4.5 to 5.5 V, draws a maximum supply current of 23 mA, and supports speeds up to 120,000 rpm. The integral non-linearity is 1.5°, and the operating temperature range is -40 to +105°C. Weight is 6 g. The encoder uses a 10-pole Quickie II connector (DIN 41651 A) with an AWG28 ribbon cable (1.27 mm pitch). When mounted without a motor, the L2 length is 17.1 mm. The connector meets UL E68080.
M-Sense22 Magnetic Encoder
M-Sense22
The M-Sense22 magnetic encoder features the latest in chip technology, providing a high degree of accuracy ideal for applications requiring accurate positioning and closed loop motion feedback. The M-Sense22 is available with a wide resolution range option. The M-Sense22 encoder is also capable of providing incremental feedback with integrated line driver or absolute feedback.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | M Sense22a |
| Product Name | M-Sense22 Magnetic Encoder |
| Encoder Technology | Magnetic |